EN
  • EN
  • DE

LMP91051MT/NOPB

Part No LMP91051MT/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 1 CHAN 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201384-LMP91051MT/NOPB
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Data Acquisition Analog Front End (AFE)
Package Tube
Product Status Active
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Mounting Type Surface Mount
Package / Case Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Ultra Librarian 3D Model Ultra Librarian LMP91051MT/NOPB CAD Model

Description

The LMP91051MT/NOPB is a versatile Sensor AFE (Analog Front-End) System designed by Texas Instruments to provide a flexible, programmable solution for sensor applications. This integrated system is specifically tailored for use with non-invasive sensing, such as electrochemical and resistive sensors, making it an ideal choice for a wide range of industrial, automotive, and consumer applications.

Key Features

  • Programmable Gain Amplifier: It includes a PGA (Programmable Gain Amplifier) which is configurable to suit various sensor types and ranges, enhancing the adaptability of the device to different applications.
  • Integrated Support: The device offers integrated temperature compensation and a bias voltage generator, which simplifies the design process by reducing the need for additional components.
  • Low Power Consumption: Optimized for low-power operation, the LMP91051MT/NOPB is suitable for battery-powered devices, ensuring efficient power usage and longer battery life.
  • Variable Output Options: The output can be configured as either a voltage or current, providing flexibility in interfacing with ADCs or other downstream electronics.
  • Robust Interface: It features an SPI (Serial Peripheral Interface) for communication, allowing for easy integration into digital systems and facilitating programming and data retrieval.

Applications

The LMP91051MT/NOPB excels in applications where precise and reliable sensor data is critical. Its use cases span:

  • Portable and fixed gas detectors
  • Industrial monitoring systems
  • Environmental sensing
  • Automotive sensors
  • Medical diagnostics equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and the LMP91051MT/NOPB is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring high reliability and performance under varying conditions. The device comes in a compact, leadless 10-pin DSBGA package that is RoHS compliant and designed for space-constrained applications.

With its combination of flexibility, power efficiency, and ease of use, the LMP91051MT/NOPB from Texas Instruments stands out as a superior choice for designers looking to optimize their sensor systems.

You May Also Be Interested in

Analog Devices Inc.
IC AFE 4 CHAN 19BIT 64LQFP
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END DUAL 28TSSOP
Lowest to $134.3284
Maxim Integrated
7.5MSPS ANALOG FRONT END
Need more? Email Us
Texas Instruments
16-BIT LOW-POWER ANALOG FRONT EN
Lowest to $18.7452
Analog Devices Inc.
VOICEBAND SIGNAL PORT
Lowest to $19.3955
Texas Instruments
IC COPIER SIGNAL 10BIT TSSOP / Channel AFE Bit
Lowest to $29.3234
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $6.4030
Analog Devices Inc.
BIO-IMPEDANCE & ELECTROCHEMICAL
Lowest to $16.2897
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5756 $57.4536
13+ $7.8569 $102.1397
20+ $7.6114 $152.2280
28+ $7.3659 $206.2452
36+ $7.1204 $256.3344
47+ $6.3838 $300.0386
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,150 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess