EN
  • EN
  • DE

LMP91300NHZJ

Part No LMP91300NHZJ
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 1 CHAN 16BIT 24WQFN / 1 Channel AFE 16 Bit 24-WQFN (4x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Mfr Texas Instruments
Package Tape & Reel
Number of Bits 16
Number of Channels 1
Voltage - Supply, Analog 6.5V ~ 40V
Voltage - Supply, Digital 6.5V ~ 40V
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-WQFN (4x5)
Base Product Number LMP91300
Standard Package 4,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337356-LMP91300NHZJ
Ultra Librarian 3D Model Ultra Librarian LMP91300NHZJ CAD Model

Description

The Texas Instruments LMP91300NHZJ is a high-performance, configurable sensor AFE (Analog Front End) specifically designed for use in pH sensing applications. This advanced integrated circuit (IC) is part of Texas Instruments' precision family of products, offering a seamless interface between a pH sensor and a microcontroller, thereby simplifying the design of pH measurement systems in a wide range of industrial and consumer applications.

Key Features

  • High Precision: The LMP91300NHZJ is engineered to provide precise measurements, ensuring accurate pH readings crucial for applications such as chemical processing, water quality monitoring, and food and beverage testing.
  • Configurable: It is highly configurable, allowing designers to adjust settings such as gain and bandwidth to match specific sensor types and application requirements, enhancing flexibility and performance.
  • Integrated Temperature Sensor: The inclusion of an on-chip temperature sensor compensates for temperature variations, which is vital for maintaining pH measurement accuracy across different environments.
  • Low Power Consumption: Designed with power efficiency in mind, the LMP91300NHZJ is suitable for battery-powered or energy-sensitive systems, helping to extend operational life and reduce power costs.

Applications

The versatility of the LMP91300NHZJ makes it ideal for a variety of applications, including:

  • Industrial Process Control
  • Water and Environmental Monitoring
  • Food and Beverage Quality Assurance
  • Medical and Laboratory Equipment

Technical Specifications

Parameter Value
Supply Voltage 2.7V to 3.6V
Operating Temperature Range -40°C to +125°C
Package 14-WSON (4x4)
Interface I2C

For designers and engineers seeking a reliable, flexible, and precise pH sensor solution, the Texas Instruments LMP91300NHZJ provides an exceptional balance of performance and ease of use, making it an excellent choice for next-generation pH sensing applications.

You May Also Be Interested in

Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC AFE 4 CHAN 19BIT 64LQFP
Need more? Email Us
Texas Instruments
IC COPIER SIGNAL 10BIT TSSOP / Channel AFE Bit
Lowest to $29.3234
Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
Need more? Email Us
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $5.1881
STMicroelectronics
Lowest to $4.2489
Texas Instruments
IC AFE 2 CHAN 12BIT 16WSON
Need more? Email Us
Analog Devices Inc.
VOICEBAND SIGNAL PORT
Lowest to $19.3955
Cirrus Logic Inc.
IC AFE 1 CHAN 16BIT 28QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8444 $54.9108
16+ $6.4365 $102.9840
25+ $6.2353 $155.8825
34+ $6.0342 $205.1628
43+ $5.8330 $250.8190
58+ $5.2296 $303.3168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,120 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess