EN
  • EN
  • DE

LMP91300NHZR

Part No LMP91300NHZR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 1 CHAN 16BIT 24WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 1 Channel AFE 16 Bit 24-WQFN (4x5)
Manufacturer Texas Instruments
Package Reel - TR
Mounting Surface Mount
Package 24-WFQFN Exposed Pad
Case / Package 24-WQFN (4x5)
Family Name LMP91300
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-39583-1, 296-39583-2, 296-39583-6, -296-39583-1-ND, LMP91300NHZR-ND
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877680-LMP91300NHZR
Ultra Librarian 3D Model Ultra Librarian LMP91300NHZR CAD Model

Description

Introducing the LMP91300NHZR Sensor AFE from Texas Instruments

The LMP91300NHZR is a highly integrated, advanced sensor Analog Front End (AFE) designed by the renowned semiconductor company, Texas Instruments. This versatile component is specifically engineered to streamline the development of sensor systems, making it an ideal choice for professionals in the field of industrial sensing applications.

At the heart of the LMP91300NHZR lies its exceptional ability to interface with a wide range of sensors. It is particularly optimized for use with electrochemical sensors, which are commonly employed in the detection and measurement of gases. The device offers a programmable gain amplifier (PGA), which allows for amplification of the sensor signal to a level that is suitable for analog-to-digital conversion, thereby enhancing the accuracy and precision of measurements.

One of the standout features of the LMP91300NHZR is its integrated support for temperature compensation. This is crucial in maintaining the integrity of sensor readings across varying environmental conditions. The device also boasts a low-power design, making it suitable for battery-operated or energy-efficient systems where power consumption is a critical concern.

The LMP91300NHZR's flexibility is further highlighted by its configurable output options. It can provide either analog output for direct interfacing with additional analog circuitry or a digital output for seamless integration with microcontrollers and digital systems. This adaptability ensures that the LMP91300NHZR can be easily incorporated into a multitude of design architectures.

For ease of use, Texas Instruments provides comprehensive technical support for the LMP91300NHZR, including detailed datasheets, application notes, and design resources. This ensures that engineers can quickly and effectively implement the sensor AFE in their projects, reducing time-to-market and increasing the reliability of their end products.

In summary, the LMP91300NHZR from Texas Instruments is a robust and versatile sensor AFE solution that offers precision, low power consumption, and ease of integration. It stands out as an excellent choice for developers looking to enhance the performance of their industrial gas sensing systems.

You May Also Be Interested in

Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us
Maxim Integrated
ECG+PPG+BIOZ AFE
Lowest to $68.5285
Maxim Integrated
4-CH PPG AFE
Lowest to $15.4254
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Texas Instruments
IC AFE 8 CHAN 64VQFN
Need more? Email Us
Maxim Integrated
DUAL PHOTODIODE AFE WITH MULTI L
Lowest to $9.5454
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $5.1881
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Lowest to $93.2331

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7649 $54.3543
16+ $6.3712 $101.9392
25+ $6.1721 $154.3025
34+ $5.9730 $203.0820
44+ $5.7739 $254.0516
58+ $5.1766 $300.2428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess