EN
  • EN
  • DE
  • IT

LMP92018SQX/NOPB

Part No LMP92018SQX/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description LMP92018 Analog System Monitor and Controller | IC ANLG MON/CTRL 10BIT 36WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Analog Monitor/Control Circuit
Number of Channels 8
Resolution (Bits) 10 b
Data Interface SPI
Voltage Supply Source Single Supply
Supply Voltage (V) 4.75V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 36-WFQFN Exposed Pad
Supplier Device Package 36-WQFN (6x6)
Family Part Number LMP92018
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1201870-LMP92018SQX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMP92018SQX/NOPB CAD Model

Description

The LMP92018SQX/NOPB is a highly integrated, precision data acquisition system designed by Texas Instruments (TI) to cater to the demanding requirements of industrial and instrumentation applications. This advanced product features a multi-channel, low-noise, 24-bit sigma-delta analog-to-digital converter (ADC) that ensures high-fidelity data conversion with exceptional accuracy and stability over time and temperature variations.

Key Features

  • High-Resolution ADC: The 24-bit sigma-delta ADC offers excellent resolution, making it ideal for applications requiring precise measurement such as temperature, pressure, and weight sensing.
  • Multiple Input Channels: With its multiple input channels, the LMP92018SQX/NOPB can simultaneously process signals from various sources, enhancing system versatility and reducing the need for additional components.
  • Integrated Features: The device integrates a temperature sensor, a reference voltage, and a burnout detection feature, providing a comprehensive solution for data acquisition systems.
  • Low Power Consumption: Designed with power efficiency in mind, the LMP92018SQX/NOPB is suitable for battery-powered or energy-sensitive applications.
  • Programmable Gain Amplifier (PGA): The onboard PGA allows for signal conditioning, ensuring that low-level signals are amplified to utilize the full dynamic range of the ADC.

Applications

The LMP92018SQX/NOPB is well-suited for a wide range of applications, including:

  • Process control and automation
  • Medical instrumentation
  • Portable and battery-operated devices
  • Temperature monitoring systems
  • Weigh scales and load cells

Reliability and Support

TI's commitment to quality ensures that the LMP92018SQX/NOPB meets stringent industry standards for reliability and performance. Additionally, TI provides comprehensive technical support and resources, including datasheets, application notes, and design tools, to facilitate the integration of this data acquisition system into your product designs.

You May Also Be Interested in

Harris Corporation
LCD DISPLAY-TYPE A/D CONVERTERS
Lowest to $32.9739
Harris Corporation
3 1/2 DIGIT, LCD DISPLAY, ADC
Lowest to $81.3972
Texas Instruments
IC DAC/AUDIO 24BIT 200K 28SSOP
Lowest to $14.0931
Asahi Kasei Microsystems
IC INTERFACE AUDIO SMD
Lowest to $19.6963
National Semiconductor (TI)
A/D CONVERTER, 13-BIT, 2 CHANNEL
Need more? Email Us
STMicroelectronics
LINEAR IC'S
Lowest to $10.9133
Cirrus Logic Inc.
STEREO DAC FOR DIGITAL AUDIO
Lowest to $1.1306
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Lowest to $2.7175
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $44.3369

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.2820 $63.2820
3+ $51.9238 $155.7714
4+ $50.3011 $201.2044
5+ $48.6786 $243.3930
6+ $47.0559 $282.3354
8+ $42.1880 $337.5040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess