EN
  • EN
  • DE

LMQ61460AFSQRJRRQ1

Part No LMQ61460AFSQRJRRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description AUTOMOTIVE 3-V TO 36-V, 6A, LOW  /  Buck Switching Regulator IC Positive Adjustable 1V 1 Output 6A 14-VFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 34.2V
Current - Output 6A
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 14-VFQFN
Supplier Device Package 14-VQFN-HR (4x3.5)
Base Product Number LMQ61460
Other Names 296-LMQ61460AFSQRJRRQ1DKR,296-LMQ61460AFSQRJRRQ1CT,296-LMQ61460AFSQRJRRQ1TR
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249700-LMQ61460AFSQRJRRQ1
Ultra Librarian 3D Model Ultra Librarian LMQ61460AFSQRJRRQ1 CAD Model

Description

The LMQ61460AFSQRJRRQ1 is a high-performance, automotive-grade power management integrated circuit (PMIC) from Texas Instruments, designed to meet the rigorous standards of the automotive industry. This advanced step-down converter is engineered to deliver efficient and reliable power conversion for a broad range of automotive applications.

Key Features

  • High Efficiency: The device boasts a high efficiency rate, which reduces power loss during operation and extends the life of the vehicle's battery.
  • Wide Input Voltage Range: It supports a wide input voltage range, accommodating various battery voltages and transient conditions found in automotive environments.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for flexible power supply design to meet specific system requirements.
  • Thermal Protection: With built-in thermal protection, the LMQ61460AFSQRJRRQ1 ensures safe operation under high temperature conditions that are common in automotive applications.
  • EMI Compliance: The device is designed to comply with stringent EMI requirements, minimizing interference with other electronic components in the vehicle.

Applications

The LMQ61460AFSQRJRRQ1 is ideal for various automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), and other electronic modules that require stable and efficient power supply solutions.

Quality and Reliability

As an automotive-qualified product, the LMQ61460AFSQRJRRQ1 meets the AEC-Q100 standard for reliability and performance. This qualification ensures that the device can withstand the harsh conditions of automotive environments, including vibration, shock, and extreme temperatures.

Conclusion

The LMQ61460AFSQRJRRQ1 from Texas Instruments represents a robust and efficient solution for automotive power management. With its wide input voltage range, high efficiency, and thermal protection, this PMIC stands out as a reliable choice for designers looking to enhance the performance and longevity of their automotive systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0296 $56.2368
18+ $5.7679 $103.8222
27+ $5.5876 $150.8652
37+ $5.4074 $200.0738
48+ $5.2271 $250.9008
65+ $4.6864 $304.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess