EN
  • EN
  • DE

LM3880QMF-1AB/NOPB

Part No LM3880QMF-1AB/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR SUPPLY SEQUENCER SOT23-6  /  Power Supply Controller Automotive, Power Supply Sequencer SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Applications Automotive, Power Supply Sequencer
Voltage - Supply 2.7V ~ 5.5V
Current - Supply 25 µA
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number LM3880
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LM3880QMF-1ABTR,LM3880QMF-1AB/NOPBCT,2156-LM3880QMF-1AB/NOPB-TI,LM3880QMF-1AB/NOPBTR-ND,LM3880QMF-1AB/NOPBTR,LM3880QMF-1ABCT-ND,LM3880QMF-1ABDKR,LM3880QMF-1ABTR-ND,LM3880QMF-1ABCT,296-LM3880QMF-1AB/NOPBDKR-ND,LM3880QMF1ABNOPB,TEXTISLM3880QMF-1AB/NOPB,296-LM3880QMF-1AB/NOPBCT,*LM3880QMF-1AB/NOPB,LM3880QMF-1ABDKR-ND,296-LM3880QMF-1AB/NOPBTR,296-LM3880QMF-1AB/NOPBDKR,LM3880QMF-1AB/NOPBDKR,296-LM3880QMF-1AB/NOPBCT-ND
Standard Package 1,000
Win Source Part Number 992570-LM3880QMF-1AB/NOPB
Ultra Librarian 3D Model Ultra Librarian LM3880QMF-1AB/NOPB CAD Model

Description

The LM3880QMF-1AB/NOPB is a power sequencing chip designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is essential for systems that require multiple voltages to be turned on and off in a specific order. The LM3880QMF-1AB/NOPB ensures that sensitive ICs and processors are powered in a sequence that prevents damage and promotes optimal performance.

Key Features

  • Simple Sequencing: The device offers an easy solution for power sequencing without the need for programming. This simplicity is ideal for quick deployment in systems with fixed power-up and power-down order requirements.
  • Adjustable Delay Times: It allows for adjustable delay times between the enable signals, providing flexibility to accommodate various system requirements and ensuring compatible startup times for different components.
  • Low Quiescent Current: The LM3880 features a low quiescent current, making it suitable for power-sensitive applications where minimizing standby power consumption is critical.
  • High Accuracy: With its precise voltage thresholds, the LM3880 ensures accurate and reliable sequencing, contributing to the overall stability of the system.
  • Temperature Range: This device operates over an industrial temperature range, making it suitable for a wide range of applications, including harsh environments.

Applications

The LM3880QMF-1AB/NOPB is versatile and can be used in various applications that require reliable power sequencing, such as:

  • FPGA and DSP power supplies
  • Multi-voltage systems
  • Telecommunications equipment
  • Servers and networking equipment
  • Industrial and automotive electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM3880QMF-1AB/NOPB is no exception. The device is available in a lead-free, environmentally friendly package and is characterized for moisture sensitivity in accordance with the Pb-free reflow requirements of the joint IPC/JEDEC standard J-STD-020.

For engineers and designers looking for a reliable power sequencing solution, the LM3880QMF-1AB/NOPB by Texas Instruments provides a combination of performance, simplicity, and versatility, making it an excellent choice for a wide array of electronic systems.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $82.7465
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/SR
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION
Lowest to $7.1967
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/LI
Lowest to $7.5780
ON Semiconductor
Secondary Side Post Regulator for AC/DC and DC/DC Multiple Output Converters
Lowest to $3.2617
Diodes Incorporated
IC SECONDARY SIDE CTRLR SOT26
Lowest to $0.2669
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Lowest to $12.7410
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9236 $52.6248
42+ $2.3988 $100.7496
65+ $2.3239 $151.0535
89+ $2.2489 $200.1521
115+ $2.1740 $250.0100
154+ $1.9491 $300.1614
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess