EN
  • EN
  • DE

LTC3417AEFE-1#PBF

Part No LTC3417AEFE-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ DL 20TSSOP  /  Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 1A, 1.5A 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Voltage - Input (Min) 2.25V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 5V
Current - Output 1A, 1.5A
Frequency - Switching 1.5MHz, 600kHz ~ 4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 20-TSSOP-EP
Base Product Number LTC3417
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-LTC3417AEFE-1#PBF-505
Standard Package 74
Win Source Part Number 1072321-LTC3417AEFE-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3417AEFE-1#PBF CAD Model

Description

Analog Devices Inc. LTC3417AEFE-1#PBF Dual Synchronous Step-Down DC/DC Converter

The LTC3417AEFE-1#PBF is a high-performance, dual-channel synchronous step-down DC/DC converter from Analog Devices Inc., designed to meet the rigorous power regulation requirements of modern electronic devices. This power management integrated circuit (PMIC) features two independent channels capable of delivering up to 800mA of continuous output current each, making it an ideal choice for portable devices, networking equipment, and industrial applications where efficiency and compactness are critical.

With an input voltage range of 2.5V to 5.5V, the LTC3417AEFE-1#PBF is versatile enough to be powered from single-cell lithium-ion batteries, multi-cell alkaline batteries, or regulated 5V power supplies. Its wide output voltage range from 0.8V to 5V allows for flexibility in powering a variety of low-voltage digital ICs, including DSPs, microcontrollers, and FPGAs.

The LTC3417AEFE-1#PBF utilizes a constant frequency, current mode architecture, which provides fast transient response and excellent loop stability. The high switching frequency of up to 4MHz allows the use of small, low-cost capacitors and inductors, reducing the overall solution footprint on the PCB. Additionally, the device features selectable Burst Mode® operation, which enhances efficiency at light loads, thereby extending battery life in portable applications.

For protection and reliability, the LTC3417AEFE-1#PBF includes a range of features such as over-temperature protection, over-current protection, and a power good signal for output voltage monitoring. The device is available in a thermally enhanced, 20-lead TSSOP package with an exposed pad for improved thermal performance.

The LTC3417AEFE-1#PBF is a testament to Analog Devices Inc.'s commitment to providing advanced power management solutions that address the needs of modern electronic systems. With its dual output capability, high efficiency, and compact design, this DC/DC converter is well-suited for designers looking to optimize power consumption and space in their next project.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess