EN
  • EN
  • DE
  • IT

LMR10530XSD/NOPB

Part No LMR10530XSD/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 3A 10WSON / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 10-WFDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 4.5V
Current - Output 3A
Frequency - Switching 1.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 10-WFDFN Exposed Pad
Supplier Device Package 10-WSON (3x3)
Base Product Number LMR10530
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LMR10530XSDNOPB,LMR10530XSD/NOPBCT,LMR10530XSD/NOPBTR,LMR10530XSD/NOPBDKR
Standard Package 1,000
Win Source Part Number 1317722-LMR10530XSD/NOPB
Ultra Librarian 3D Model Ultra Librarian LMR10530XSD/NOPB CAD Model

Description

The LMR10530XSD/NOPB is a highly efficient, space-conscious step-down voltage regulator designed and manufactured by Texas Instruments (TI). This regulator is part of TI's SIMPLE SWITCHER® series, which is renowned for its easy-to-use and robust power management solutions. The LMR10530XSD/NOPB is specifically engineered to meet the needs of compact and power-sensitive applications, making it an ideal choice for portable devices, wireless communication equipment, and various embedded systems.

Key Features:

  • Output Voltage: The regulator provides a fixed output voltage that is preset at 3.3V, ensuring a stable and reliable supply for your circuitry.
  • Current Capability: It can deliver up to 3A of continuous output current, catering to a wide range of power requirements.
  • High Efficiency: With an efficiency rating of up to 95%, this device minimizes power loss and heat generation, which is crucial for battery-powered applications.
  • Adjustable Switching Frequency: The switching frequency can be adjusted from 1.6MHz to 3MHz, allowing designers to optimize the trade-off between efficiency and component size.
  • Thermal Performance: The regulator is housed in a thermally enhanced 10-pin WSON package, which aids in heat dissipation and ensures reliable operation even at full load.
  • Protection Features: It includes built-in features such as over-temperature protection, under-voltage lockout, and over-current protection, enhancing the safety and durability of the end application.

Applications:

  • Portable and Battery-Powered Devices
  • Wireless Network Systems
  • Embedded Computing
  • Power Supply Modules
  • Industrial and Automotive Electronics

The LMR10530XSD/NOPB is a testament to Texas Instruments' commitment to providing innovative and reliable power management solutions. Its compact size, combined with its high efficiency and robust protection features, make it a versatile component for designers looking to optimize their power supply in space-constrained and power-sensitive environments.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7434 $52.4076
33+ $3.0715 $101.3595
51+ $2.9756 $151.7556
70+ $2.8796 $201.5720
90+ $2.7836 $250.5240
121+ $2.4956 $301.9676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,830 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess