EN
  • EN
  • DE

LMR10530XSDX/NOPB

Part No LMR10530XSDX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 3A 10WSON / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 10-WFDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 4.5V
Current - Output 3A
Frequency - Switching 1.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 10-WFDFN Exposed Pad
Supplier Device Package 10-WSON (3x3)
Base Product Number LMR10530
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 4,500
Win Source Part Number 1317750-LMR10530XSDX/NOPB
Ultra Librarian 3D Model Ultra Librarian LMR10530XSDX/NOPB CAD Model

Description

The LMR10530XSDX/NOPB is a high-performance, easy-to-use, step-down DC/DC converter from Texas Instruments, designed to meet the rigorous requirements of today's advanced electronic devices. This efficient power management integrated circuit (IC) is capable of delivering up to 3A of continuous output current and operates over a wide input voltage range from 2.9V to 5.5V, making it suitable for a variety of applications, including portable and battery-powered devices.

Key Features

  • Output Current: Capable of delivering up to 3A of continuous output current, ensuring reliable performance for high-demand applications.
  • Input Voltage Range: Versatile 2.9V to 5.5V input voltage range, accommodating a wide array of power sources.
  • High Efficiency: Optimized for high efficiency, which helps to reduce power loss and improve battery life in portable applications.
  • Adjustable Output Voltage: Provides flexibility with an adjustable output voltage, allowing customization for specific circuit requirements.
  • Thermal Protection: Integrated thermal shutdown feature protects the device from overheating, enhancing reliability and longevity.
  • Overcurrent Protection: Built-in overcurrent protection safeguards the device and the load from damage due to excessive current.
  • Frequency Synchronization: Ability to synchronize switching frequency to an external clock, which can help to minimize electromagnetic interference (EMI).
  • Small Footprint: Comes in a compact package, making it ideal for space-constrained applications.

Applications

The LMR10530XSDX/NOPB is well-suited for a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless communication equipment
  • Power supply modules
  • Point-of-load conversions

This product is part of Texas Instruments' commitment to providing innovative power management solutions that enhance the performance and efficiency of electronic systems. The LMR10530XSDX/NOPB, with its combination of features and capabilities, is an excellent choice for designers looking for a reliable and flexible step-down converter solution.

You May Also Be Interested in

Maxim Integrated
IC REG QSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7438 $52.0660
145+ $0.6968 $101.0360
225+ $0.6732 $151.4700
320+ $0.6262 $200.3840
415+ $0.6026 $250.0790
520+ $0.5791 $301.1320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,780 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess