EN
  • EN
  • DE

LMR12007XMKX

Part No LMR12007XMKX
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LMR12007 Thin SOT23 750mA Load Step-Down DC-DC Regulator | IC REG BUCK ADJ 750MA TSOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 3V
Voltage - Input (Maximum) 18V
Min/Fixed Output Voltage 1.25V
Maximum Output Voltage 16V
Output Current 750mA
Switching Frequency 1.6MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1201874-LMR12007XMKX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMR12007XMKX CAD Model

Description

The LMR12007XMKX from Texas Instruments is a highly efficient, space-conscious step-down voltage regulator designed for a variety of applications. This regulator is part of TI's LMR series, which is known for its compact, power-efficient solutions for converting higher voltages to lower voltages without sacrificing performance.

Key Features

  • Wide Input Range: The device can handle an input voltage range from 4.5V to 20V, making it versatile for various power supply scenarios.
  • Adjustable Output: The output voltage is adjustable and can be set from 0.8V to 17V, which allows for a wide range of uses in different circuits and applications.
  • High Efficiency: With a peak efficiency of up to 93%, this regulator ensures minimal power loss during voltage conversion.
  • Switching Frequency: The LMR12007XMKX operates at a fixed switching frequency of 1.6 MHz, which allows for smaller external components and a more compact overall design.
  • Current Capability: It can deliver up to 0.7A of continuous load current, catering to moderate power demands in electronic devices.
  • Thermal Performance: The regulator is designed with thermal shutdown and over-current protection features to ensure reliable operation under various conditions.

Applications

The LMR12007XMKX is suitable for a wide range of applications, including:

  • Portable and battery-powered devices
  • Wireless and telecom equipment
  • Power supply for sensors, microcontrollers, and IoT devices
  • Consumer electronics
  • Automotive and industrial applications

Package and Availability

The voltage regulator comes in a small, low-profile SOT-23 package, which is ideal for space-constrained applications. The device is available for order in various quantities, catering to both small-scale projects and large-volume production needs.

For detailed technical specifications, application notes, and design resources, visit the Texas Instruments website or consult the LMR12007XMKX datasheet. TI provides comprehensive support to ensure a smooth integration of this voltage regulator into your design.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3459 $51.6098
52+ $1.9249 $100.0948
81+ $1.8647 $151.0407
111+ $1.8046 $200.3106
144+ $1.7444 $251.1936
192+ $1.5640 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,495 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess