EN
  • EN
  • DE

LMR12010XMKE/NOPB

Part No LMR12010XMKE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A 6TSOT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 17V
Output Current 1A
Frequency - Switching 1.6MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package TSOT-6
Win Source Part Number 1055560-LMR12010XMKE/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMR12010XMKE/NOPB CAD Model

Description

Overview of LMR12010XMKE/NOPB

The LMR12010XMKE/NOPB is a highly efficient, space-conscious step-down voltage regulator designed and manufactured by Texas Instruments. This product is part of their SIMPLE SWITCHER® line, which is renowned for its user-friendly and performance-focused voltage regulators. The LMR12010XMKE/NOPB is specifically tailored for applications requiring a small, low-power module without sacrificing performance and reliability.

Key Features

  • Adjustable Output Voltage: This regulator allows for an adjustable output voltage that can be fine-tuned for specific applications, providing flexibility and precision for designers.
  • High Efficiency: With its advanced design, the LMR12010XMKE/NOPB offers high efficiency, reducing power loss and improving overall system performance.
  • Compact SOT-6 Package: The small SOT-6 package is ideal for space-constrained applications, making it a perfect choice for portable and compact electronics.
  • Wide Input Voltage Range: The device operates over a broad input voltage range, accommodating various power sources and ensuring versatility across different platforms.
  • Thermal and Over-Current Protection: The built-in thermal shutdown and over-current protection features safeguard the device and the system from potential damage due to abnormal operating conditions.

Applications

The LMR12010XMKE/NOPB is suitable for a wide array of applications, particularly where efficiency and space are critical. It is commonly used in:

  • Portable Devices
  • Wireless and Networking Equipment
  • Consumer Electronics
  • Industrial and Medical Equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LMR12010XMKE/NOPB is no exception. This product is designed to meet high standards of reliability and performance, ensuring stable operation over its intended lifespan. Additionally, the NOPB designation indicates that the product is lead-free, catering to environmentally conscious design requirements.

Overall, the LMR12010XMKE/NOPB from Texas Instruments is a robust, efficient, and versatile voltage regulator solution that meets the needs of modern electronic applications, providing both power efficiency and space savings without compromising on quality.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess