LMR12010YMKX - Step-Down Voltage Regulator by Texas Instruments
The LMR12010YMKX is a highly efficient, space-conscious step-down voltage regulator designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This regulator is part of TI's extensive portfolio of power management integrated circuits and is specifically tailored for applications requiring a compact, high-performance power conversion solution.
Key Features:
- Adjustable Output Voltage: The LMR12010YMKX provides an adjustable output voltage that can be set from 0.8V to 17V, allowing for flexible use in a variety of applications.
- High Efficiency: With an efficiency of up to 93%, this regulator ensures minimal power loss during the step-down process, making it ideal for battery-powered and energy-sensitive applications.
- Wide Input Voltage Range: The device supports an input voltage range of 3V to 20V, accommodating a broad spectrum of power sources.
- Switching Frequency: The LMR12010YMKX operates at a fixed 1.6 MHz switching frequency, which enables the use of small surface-mount inductors and capacitors, resulting in a compact power supply design.
- Current Mode Operation: This feature provides improved transient response and simplifies loop compensation.
- Thermal and Over-Current Protection: The regulator is equipped with thermal shutdown and over-current protection mechanisms to safeguard the device and the system under extreme conditions.
- Low Shutdown Current: The device features a low shutdown current of typically 1 µA, which is crucial for power conservation in battery-operated devices.
Applications:
The LMR12010YMKX is suitable for a diverse range of applications, including but not limited to:
- Portable and battery-powered equipment
- Wireless and telecom infrastructure
- Automotive systems
- Power supply modules
- Industrial controls
With its robust feature set and TI's reputation for quality and reliability, the LMR12010YMKX is an excellent choice for designers looking to optimize their power management solutions. Whether it's for consumer electronics or industrial applications, this voltage regulator is engineered to deliver performance and efficiency in a compact package.