EN
  • EN
  • DE

LMR12015XSD/NOPB

Part No LMR12015XSD/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.5A 10WSON  /  Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1.5A 10-WFDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series SIMPLE SWITCHER®
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 20V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 18V
Current - Output 1.5A
Frequency - Switching 2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-WSON (3x3)
Base Product Number LMR12015
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LMR12015XSD/NOPBDKR,2156-LMR12015XSD/NOPB,LMR12015XSDNOPB,TEXTISLMR12015XSD/NOPB,LMR12015XSD/NOPBCT,LMR12015XSD/NOPBTR
Standard Package 1,000
Win Source Part Number 1070348-LMR12015XSD/NOPB
Ultra Librarian 3D Model Ultra Librarian LMR12015XSD/NOPB CAD Model

Description

LMR12015XSD/NOPB - Texas Instruments Step-Down Converter

The LMR12015XSD/NOPB is a highly efficient, small form factor, step-down voltage converter from Texas Instruments, designed to deliver exceptional performance for a wide range of applications. This easy-to-use synchronous switcher is capable of driving a 1.5A load with excellent power conversion efficiency, thermal performance, and output accuracy. It is a perfect choice for space-constrained applications such as portable electronics, industrial systems, and automotive devices.

Key Features

  • Wide Input Voltage Range: The LMR12015XSD/NOPB operates with an input voltage range of 4.5V to 20V, making it versatile for various power supply configurations and capable of handling diverse operational conditions.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to 17V, which allows for a high degree of flexibility to power different components that require various voltage levels.
  • High Efficiency: With its synchronous step-down regulator topology, this device offers high efficiency, which helps in reducing heat dissipation and improving battery life in portable applications.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature ensures the device operates within safe temperature ranges, thereby protecting both the converter and the system from overheating.
  • Current Overload Protection: The current limit protection guards the device against overcurrent conditions, enhancing the reliability and longevity of the converter.
  • Small Package Size: Enclosed in a compact 10-pin WSON package, the LMR12015XSD/NOPB minimizes the footprint on the PCB and simplifies the integration into space-constrained designs.

Applications

The versatility and robustness of the LMR12015XSD/NOPB make it an ideal solution for a variety of applications, including:

  • Portable and Battery-Powered Devices
  • Networking Equipment like Routers and Switches
  • Automotive Infotainment and Telematics
  • Industrial Control Systems
  • Point-of-Load Conversions

With its comprehensive feature set and Texas Instruments' reputation for quality, the LMR12015XSD/NOPB is a reliable and efficient choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1834 $51.8340
24+ $4.2531 $102.0744
37+ $4.1202 $152.4474
51+ $3.9873 $203.3523
65+ $3.8543 $250.5295
87+ $3.4556 $300.6372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess