EN
  • EN
  • DE

LMR12020XSD/NOPB

Part No LMR12020XSD/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 2A 10WSON  /  Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 10-WFDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series SIMPLE SWITCHER®
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 20V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 18V
Current - Output 2A
Frequency - Switching 2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-WSON (3x3)
Base Product Number LMR12020
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LMR12020XSD/NOPBTR,LMR12020XSDNOPB,TEXTISLMR12020XSD/NOPB,LMR12020XSD/NOPBCT,LMR12020XSD/NOPBDKR,2156-LMR12020XSD/NOPB
Standard Package 1,000
Win Source Part Number 1070346-LMR12020XSD/NOPB
Ultra Librarian 3D Model Ultra Librarian LMR12020XSD/NOPB CAD Model

Description

Introducing the LMR12020XSD/NOPB from Texas Instruments

The LMR12020XSD/NOPB is a highly efficient, small form factor, switching regulator designed by the renowned Texas Instruments. This advanced power solution is particularly suitable for portable and compact devices where energy efficiency and space constraints are crucial considerations. The LMR12020XSD/NOPB is part of Texas Instruments' SIMPLE SWITCHER® family, which is known for its easy-to-use and robust power management products.

Key Features

  • Adjustable Output Voltage: This regulator offers an adjustable output voltage range, giving designers the flexibility to use it in a variety of applications.
  • High Efficiency: With its high efficiency over a wide load range, the LMR12020XSD/NOPB is an excellent choice for battery-powered applications, helping to extend battery life and reduce heat.
  • Low Quiescent Current: The device features a low quiescent current, which is beneficial for reducing standby power consumption, further enhancing battery life in portable applications.
  • Thermal Shutdown Protection: Built-in thermal shutdown protection ensures that the device operates within safe temperature limits, preventing damage from overheating.
  • Frequency Synchronization: It allows for synchronization to an external clock, which helps to manage and reduce electromagnetic interference (EMI), a critical feature for sensitive electronics.
  • Small Package: The LMR12020XSD/NOPB comes in a small, leadless WSON package, which is ideal for space-constrained applications.

Applications

The LMR12020XSD/NOPB is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Portable electronics
  • Wireless communication devices
  • Power supply for sensors and microcontrollers
  • Energy-efficient and compact industrial applications

With its combination of features, the LMR12020XSD/NOPB from Texas Instruments stands out as a reliable and high-performance component for modern electronic designs. Its ability to provide stable and efficient power in a compact package makes it an indispensable part of any power management solution.

Whether you are designing the next generation of portable gadgets or looking to enhance the energy efficiency of your current projects, the LMR12020XSD/NOPB offers the performance and reliability that Texas Instruments is known for. Incorporate this switching regulator into your design to take advantage of its superior power conversion capabilities.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5985 $50.3790
34+ $2.9526 $100.3884
53+ $2.8603 $151.5959
73+ $2.7681 $202.0713
94+ $2.6758 $251.5252
126+ $2.3990 $302.2740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,700 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess