EN
  • EN
  • DE

LMR14006YDDCT

Part No LMR14006YDDCT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 4V to 40V Step Down Single-Out -2V to 45V 0.6A Automotive 6-Pin TSOT-23 T/R / IC REG BUCK ADJ 0.6A 6SOT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 0.765V
Maximum Output Voltage 38.8V
Output Current 600mA
Frequency - Switching 2.1MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 1055563-LMR14006YDDCT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LMR14006
Introduction Date December 07, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMR14006YDDCT CAD Model

Description

The LMR14006YDDCT is a highly efficient, small form-factor, step-down voltage converter from Texas Instruments, designed to meet the needs of a broad range of power supply applications. This compact, integrated circuit is ideal for converting a higher DC input voltage into a lower DC output voltage with excellent power efficiency, making it perfect for portable devices, embedded systems, and IoT applications where power conservation is critical.

Key Features:

  • Input Voltage Range: The LMR14006YDDCT supports a wide input voltage range from 4V to 14V, allowing it to accommodate various power sources, including standard 5V USB and 12V rails.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to the input voltage, providing the flexibility to power a wide array of devices with different voltage requirements.
  • High-Efficiency Operation: With an efficiency of up to 92%, this step-down converter ensures minimal power loss during voltage conversion, extending battery life in portable applications.
  • Output Current: It can deliver up to 0.6A of continuous output current, suitable for a variety of low-power devices.
  • Thermal Performance: The device comes in a small 6-pin SOT-23 package, which, coupled with its low thermal resistance, provides excellent thermal performance.
  • Protection Features: The LMR14006YDDCT is equipped with several protection features including thermal shutdown, input undervoltage lockout, and output overcurrent protection, ensuring safe operation under abnormal conditions.

Applications:

The versatility of the LMR14006YDDCT makes it suitable for a wide range of applications, including but not limited to:

  • Portable Electronics
  • Wireless Networking Equipment
  • Battery-Powered Devices
  • Power Supplies for Sensors and Microcontrollers
  • Energy Harvesting Systems

With its combination of features, the LMR14006YDDCT from Texas Instruments offers a robust and efficient solution for designers looking to optimize power consumption and extend battery life in their products. Its small footprint and ease of use make it an excellent choice for a wide array of low-power applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5465 $51.9175
200+ $0.5119 $102.3800
305+ $0.4946 $150.8530
435+ $0.4601 $200.1435
565+ $0.4428 $250.1820
710+ $0.4255 $302.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 111,060 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess