EN
  • EN
  • DE

SNF10K320E2

Part No SNF10K320E2
Manufacturer EPCOS (TDK)
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Win Source Part Number 336167-SNF10K320E2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SNF10K320E2 CAD Model

Description

The SNF10K320E2 is a surge arrester manufactured by EPCOS (TDK), designed for protecting sensitive electronic devices from transient overvoltages. These overvoltages are often caused by lightning strikes, power surges, or electrostatic discharge (ESD). The component is part of the SNF series, known for its compact size and robust performance in various surge protection applications.

Applications:

  • Telecommunication systems
  • Industrial electronics
  • Consumer electronics
  • Power supplies and distribution
  • Data and signal lines

Features:

  • Compact size
  • High surge current capability
  • Fast response time
  • Low capacitance
  • RoHS compliant

Benefits:

  • Protection of electronic equipment from overvoltage damage
  • Improved system reliability
  • Reduced downtime and maintenance costs
  • Compliance with safety standards
  • Easy integration into existing circuits

Additional Details:

The SNF10K320E2 operates by clamping the voltage to a safe level during a surge event, diverting the excess current away from the protected circuitry. Key parameters include the voltage rating, which determines the maximum continuous voltage the device can withstand, and the surge current capability, which indicates the maximum surge current it can safely handle without damage. Low capacitance ensures minimal signal distortion, particularly important in high-speed data lines. The '10K' likely refers to the surge current capability and '320' likely refers to the voltage rating. It is often used in conjunction with other protective components such as fuses and TVS diodes to provide comprehensive surge protection. Proper selection and application require consulting the manufacturer's datasheet, which provides detailed specifications and application guidelines. This includes considering factors such as the expected surge frequency, operating temperature, and derating requirements. Proper grounding and PCB layout techniques are crucial for effective surge protection. The SNF10K320E2 offers a reliable and cost-effective solution for safeguarding electronic systems against transient overvoltages.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.2529
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess