EN
  • EN
  • DE

LMR14030SQDDARQ1

Part No LMR14030SQDDARQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3.5A 8SOPWR / SIMPLE SWITCHER 40 V, 3.5A Step-Down Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4V
Maximum Input Voltage 40V
Voltage - Output (Min/Fixed) 0.8V
Maximum Output Voltage 28V
Current - Output 3.5A
Frequency - Switching 200kHz ~ 2.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-PowerSOIC
Supplier Device Package 8-SO PowerPad
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803482-LMR14030SQDDARQ1
Ultra Librarian 3D Model Ultra Librarian LMR14030SQDDARQ1 CAD Model

Description

The LMR14030SQDDARQ1 is a highly efficient, automotive-grade step-down (buck) converter designed and manufactured by Texas Instruments (TI). This advanced power management integrated circuit (IC) is specifically engineered to meet the rigorous demands of automotive applications, offering a compact, robust, and reliable solution for voltage conversion in a wide range of systems.

Key Features:

  • Wide Input Voltage Range: The device operates from an input voltage range of 4.2 V to 40 V, making it versatile for various automotive power systems, including those with start-stop technology and load dump scenarios.
  • High-Efficiency Performance: With a peak efficiency of up to 93%, the LMR14030SQDDARQ1 minimizes power loss and heat generation, contributing to the overall energy efficiency of the system.
  • Adjustable Output Voltage: The output voltage can be finely tuned from 0.8 V to VIN, allowing for a wide range of output voltage settings to accommodate different loads and devices.
  • High Switching Frequency: The device supports a switching frequency up to 2.1 MHz, which enables the use of smaller external components, reducing the overall solution size and cost.
  • Automotive Qualification: Qualified for automotive applications, the LMR14030SQDDARQ1 meets the AEC-Q100 Grade 1 standard, ensuring performance and reliability in harsh automotive environments.
  • Thermal Management: The device includes thermal shutdown and overcurrent protection, safeguarding the system from potential damage due to excessive heat or current conditions.

Applications:

The LMR14030SQDDARQ1 is ideal for a variety of automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), body control modules, and other automotive power systems requiring efficient voltage conversion. Its robust design and high reliability make it an excellent choice for manufacturers looking to enhance the performance and safety of their automotive electronics.

Package and Availability:

This step-down converter is available in a compact 10-pin WSON package with wettable flanks, facilitating easy solder inspection and board mounting. The LMR14030SQDDARQ1 is part of TI's extensive portfolio of automotive-grade power management solutions, and it is available for order through TI's official distributors and online store.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7617 $53.3190
160+ $0.6250 $100.0000
250+ $0.6054 $151.3500
345+ $0.5859 $202.1355
445+ $0.5664 $252.0480
595+ $0.5078 $302.1410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,297 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess