EN
  • EN
  • DE

LMR14203XMK

Part No LMR14203XMK
Manufacturer Texas Instruments
Description SIMPLE SWITCHER® 42Vin, 0.3A Step-Down Voltage Regulator in SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1201879-LMR14203XMK
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMR14203XMK CAD Model

Description

The LMR14203XMK from Texas Instruments is a highly efficient, space-conscious power management integrated circuit designed to meet the rigorous demands of today’s compact electronic devices. This step-down voltage regulator is part of TI’s SIMPLE SWITCHER® series, renowned for its ease of use and robust performance.

Key Features:

  • High Efficiency: With an ability to convert a higher voltage input to a lower voltage output efficiently, the LMR14203XMK ensures minimal power loss, making it ideal for battery-powered applications where power conservation is critical.
  • Adjustable Output Voltage: The device allows for an adjustable output voltage that can be tailored to the needs of the specific application, providing design flexibility and compatibility with a wide range of load requirements.
  • Switching Frequency: Operating at a fixed frequency of 1.6 MHz, the LMR14203XMK allows the use of small surface-mount inductors and capacitors, which reduces the overall footprint and simplifies the layout of the power supply design.
  • Thermal Performance: Enhanced thermal performance is achieved through a unique package design, ensuring reliable operation even in environments with limited airflow.
  • Protection Features: The device includes a range of built-in protection features such as thermal shutdown, input under-voltage lockout, and output over-voltage protection, which contribute to the longevity and reliability of the end product.

Applications:

Designed for versatility, the LMR14203XMK is suitable for a variety of applications including:

  • Portable and battery-powered electronics
  • Wireless communication devices
  • Power supply modules
  • Energy harvesting
  • Industrial control systems

In summary, the LMR14203XMK from Texas Instruments is a compact, efficient, and reliable solution for modern electronic devices requiring a high-performance power management system. Its ease of use, combined with the ability to withstand harsh operating conditions, makes it an excellent choice for designers looking to optimize their power supply designs.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4717 $51.8870
230+ $0.4418 $101.6140
355+ $0.4269 $151.5495
505+ $0.3971 $200.5355
655+ $0.3821 $250.2755
820+ $0.3672 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,850 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess