EN
  • EN
  • DE

BQ30Z551DBTR

Part No BQ30Z551DBTR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized>Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Moisture Sensitivity Level (MSL) 2 (1 Year)
Standard Package 1 pcs
Win Source Part Number 1381615-BQ30Z551DBTR
Ultra Librarian 3D Model Ultra Librarian BQ30Z551DBTR CAD Model

Description

Product Overview: Texas Instruments BQ30Z551DBTR

The Texas Instruments BQ30Z551DBTR is a highly sophisticated integrated circuit designed for battery management solutions. It is part of the expansive family of battery fuel gauge ICs that Texas Instruments offers to the market, tailored for use in a variety of portable and handheld devices such as smartphones, tablets, and other consumer electronics where accurate battery monitoring is crucial.

Key Features

  • Impedance Track™ Technology: The BQ30Z551DBTR incorporates TI's patented Impedance Track algorithm, which provides highly accurate battery capacity monitoring. This technology enables the device to report remaining battery capacity under various conditions with excellent precision, ensuring users have reliable information about their device's power status.
  • Multi-Cell Support: Designed to accommodate multiple-cell battery configurations, this IC is versatile and can be used with different battery chemistries, making it an ideal choice for a wide range of applications.
  • Integrated Safety Protections: Safety is a paramount concern in battery management, and the BQ30Z551DBTR comes with a suite of integrated protection features. These include overcharge, over-discharge, short-circuit, and over-current protections, which help to extend battery life and ensure user safety.
  • Communication Interface: The device supports I2C communication, allowing for easy integration with a microcontroller or processor to report data and accept commands, providing a seamless user experience and simplifying device design.
  • Power Saving: With its power-saving features, the BQ30Z551DBTR is optimized for low quiescent current, which is essential for extending the operational time of battery-powered devices.

Applications

The BQ30Z551DBTR is suitable for a variety of applications where accurate battery management is necessary. These include:

  • Portable consumer electronics
  • Handheld devices
  • Smartphones and tablets
  • Wireless speakers and headphones
  • Medical devices
  • And other battery-powered applications

Technical Specifications

The BQ30Z551DBTR operates over a wide temperature range, making it reliable under various environmental conditions. It is available in a compact 30-pin TSSOP package, which is ideal for space-constrained applications.

In conclusion, the Texas Instruments BQ30Z551DBTR battery fuel gauge IC is a top-tier solution for designers looking to incorporate advanced battery management into their products. Its combination of accuracy, flexibility, and integrated safety features make it an indispensable component for modern portable electronics.

You May Also Be Interested in

Texas Instruments
PROTOTYPE
Lowest to $58.2090
3M
SOLVENT ADHESIVE REMOVAL 18.5 OZ
Need more? Email Us
TE Connectivity
060 REC(S) CONT
Lowest to $0.0553
TE Connectivity
GEMNET HDR, ASSY, 1P, 90DEG,COD
Lowest to $13.0971
Qualcomm
QCA9377 (703-0), 115WLNSP, DIGIT
Lowest to $14.5523
LX Microscopes by UNITRON
ESD-Safe, S-Z 23mm TRU Trinocula
Need more? Email Us
Amphenol Commercial Products
HSD-NDRP-PCB-7A-HSD+2LF D CODE R
Lowest to $5.8209
Aven Tools
SPZ 50 STEREO ZOOM BINOCULAR MIC
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess