EN
  • EN
  • DE

LMR16006YQ3DDCTQ1

Part No LMR16006YQ3DDCTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 600MA TSOT23-6  /  Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA SOT-23-6 Thin, TSOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100, SIMPLE SWITCHER®
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 4V
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 3.3V
Current - Output 600mA
Frequency - Switching 2.1MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package SOT-23-THIN
Base Product Number LMR16006
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-49762-1,296-49762-2,LMR16006YQ3DDCTQ1-ND,296-49762-6
Standard Package 250
Win Source Part Number 992581-LMR16006YQ3DDCTQ1
Ultra Librarian 3D Model Ultra Librarian LMR16006YQ3DDCTQ1 CAD Model

Description

The LMR16006YQ3DDCTQ1 from Texas Instruments is a highly efficient, small form factor, easy-to-use, 60V, 0.6A step-down voltage regulator designed to meet the rigorous demands of automotive and industrial applications. This device is part of TI's SIMPLE SWITCHER® family, which is known for its simplicity in design and ease of use, making it an ideal choice for a variety of power supply designs.

Key Features:

  • Wide Input Voltage Range: The LMR16006YQ3DDCTQ1 operates with an input voltage range from 4V to 60V, making it suitable for a wide array of sources, including automotive battery systems and industrial power supplies.
  • Output Current Capability: It can deliver up to 0.6A of continuous output current, which can be used to power a diverse set of devices and components.
  • High Efficiency: This regulator offers high efficiency that can exceed 90%, reducing power loss and heat generation, which is crucial for the longevity and reliability of both the regulator and the system it powers.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.225V to 37V, providing flexibility to power a wide range of devices with different voltage requirements.
  • Thermal Protection: It includes thermal shutdown and current limit protection features, safeguarding the device and the system against overheating and overcurrent conditions.
  • Qualified for Automotive Applications: As indicated by the 'Q1' in its part number, this device is AEC-Q100 qualified, which means it meets the stringent quality standards required for automotive applications.
  • Compact Package: The LMR16006YQ3DDCTQ1 is available in a small 6-pin WSON package, which is ideal for space-constrained applications.

Applications:

The versatility of the LMR16006YQ3DDCTQ1 makes it suitable for various applications including:

  • Automotive infotainment and navigation systems
  • Industrial power supplies
  • Power conditioning for sensors and ADAS
  • Aftermarket automotive accessories
  • Step-down applications where space and efficiency are critical

Overall, the LMR16006YQ3DDCTQ1 is a robust and reliable choice for designers who need a high-performance voltage regulator that can withstand the challenges of automotive and industrial environments.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0390 $50.3900
25+ $4.1345 $103.3625
38+ $4.0053 $152.2014
52+ $3.8761 $201.5572
67+ $3.7469 $251.0423
90+ $3.3593 $302.3370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,375 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess