EN
  • EN
  • DE

LMR23630AFQDDAQ1

Part No LMR23630AFQDDAQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 3A 8SOPWR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 8-PowerSOIC (0.154", 3.90mm Width)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, SIMPLE SWITCHER®
Package Tube
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-PowerSOIC (0.154", 3.90mm Width)
Case / Package 8-SO PowerPad
Family Name LMR23630
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-48014, LMR23630AFQDDAQ1-ND
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923482-LMR23630AFQDDAQ1
Ultra Librarian 3D Model Ultra Librarian LMR23630AFQDDAQ1 CAD Model

Description

LMR23630AFQDDAQ1 - Texas Instruments Step-Down Converter

The LMR23630AFQDDAQ1 is a highly efficient, small form-factor, SIMPLE SWITCHER® step-down voltage converter from Texas Instruments, designed to deliver impressive performance in automotive and industrial applications. This power management integrated circuit (PMIC) is engineered to provide a reliable and robust power solution for systems requiring voltage reduction.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range from 3.8V to 36V, making it versatile for various applications, including those with fluctuating supply voltages.
  • Output Current: It is capable of delivering up to 3A of continuous output current, catering to the needs of power-intensive modules.
  • High Efficiency: With an efficiency of up to 92%, the LMR23630AFQDDAQ1 minimizes power loss and heat generation, extending the life of the product it powers.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 200 kHz to 2.2 MHz, allowing designers to optimize the performance based on the application requirements.
  • Thermal Performance: The device comes in a thermally enhanced 3.5mm x 3.5mm VQFN package, which aids in better heat dissipation for high-reliability applications.
  • Automotive Qualified: As part of the AEC-Q100 qualification, it meets the stringent requirements of automotive applications.

Applications

The LMR23630AFQDDAQ1 is suitable for a broad range of applications, including:

  • Automotive infotainment and telematics
  • Industrial power supplies
  • Aftermarket automotive accessories
  • Point of load conversions

Additional Benefits

Additional features such as built-in protection circuits for over-current, over-temperature, and under-voltage lockout enhance the safety and durability of the end product. An external soft start pin allows for controlled startup and minimizes inrush current, which is critical for sensitive electronics. The LMR23630AFQDDAQ1's compact size and high level of integration simplify the design process, reducing the need for additional external components and saving valuable board space.

With its combination of efficiency, versatility, and robustness, the LMR23630AFQDDAQ1 from Texas Instruments is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4937 $51.9496
19+ $5.3282 $101.2358
30+ $5.1617 $154.8510
41+ $4.9952 $204.8032
52+ $4.8287 $251.0924
70+ $4.3292 $303.0440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess