EN
  • EN
  • DE

TMP82C54P-2

Part No TMP82C54P-2
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description PROGRAMMABLE INTERVAL TIMER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1270863-TMP82C54P-2
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMP82C54P-2 CAD Model

Description

The TMP82C54P-2 is a programmable interval timer/counter device manufactured by Toshiba Semiconductor and Storage. It's a versatile component commonly used in embedded systems to generate accurate timing signals, count events, and control peripheral devices. This device provides three independent 16-bit counters, each of which can be programmed to operate in various modes.

Applications

  • Embedded systems: Used for real-time clock implementation.
  • Industrial control systems: Provides timing and control signals for machinery.
  • Computer peripherals: Generates timing signals for printers, scanners, and other devices.
  • Data acquisition systems: Used for precise timing of data sampling.
  • Communication systems: Provides timing for serial and parallel communication protocols.

Features

  • Three independent 16-bit counters: Allows for multiple timing functions.
  • Six programmable operating modes: Provides flexibility for various applications.
  • Binary or BCD counting: Supports both binary and BCD counting formats.
  • Read/write capability of counters: Enables dynamic control of timer values.
  • TTL compatible inputs and outputs: Simplifies interfacing with other TTL devices.

Benefits

  • Precise timing control: Generates accurate timing signals for various applications.
  • Versatile functionality: Can be programmed to operate in different modes for different tasks.
  • Reduced system complexity: Integrates multiple timer/counter functions into a single chip.
  • Improved system performance: Enables efficient timing and control of peripheral devices.
  • Simplified system design: Easy to integrate with microprocessors and other logic devices.

Additional Details

The TMP82C54P-2 is typically configured via a set of control registers, which determine the operating mode, counting format, and other parameters. Each counter can be programmed to operate in one of six different modes, including interval timer, rate generator, event counter, and software-triggered strobe. The device can be cascaded to create larger timers and counters. The clock input frequency and counter values determine the output frequency or interval. Careful consideration must be given to the timing constraints and signal characteristics to ensure proper operation. The device is typically housed in a DIP (Dual In-line Package), facilitating easy prototyping and experimentation. Power supply voltage typically is 5V and requires proper decoupling capacitors to ensure stable operation.

The device interacts with a microprocessor through a standard interface, allowing the processor to read the current counter values, write new values to the counters, and configure the device's operating mode. Interrupt outputs can be used to signal the microprocessor when a timer reaches a certain value or when an event occurs. Proper handling of interrupts is crucial for real-time applications. This timer is a very flexible device that can replace many discrete timing components in a system, increasing reliability and decreasing cost. The TMP82C54P-2 remains a widely used solution in various embedded systems for precise and flexible timing control.

You May Also Be Interested in

Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess