EN
  • EN
  • DE

LMR23630APQDRRRQ1

Part No LMR23630APQDRRRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 3A 12SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 12-WFDFN Exposed Pad
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, SIMPLE SWITCHER®
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount, Wettable Flank
Package 12-WFDFN Exposed Pad
Case / Package 12-SON (3x3)
Family Name LMR23630
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923484-LMR23630APQDRRRQ1
Ultra Librarian 3D Model Ultra Librarian LMR23630APQDRRRQ1 CAD Model

Description

LMR23630APQDRRRQ1 - Texas Instruments DC/DC Converter

The LMR23630APQDRRRQ1 is a robust, automotive-grade synchronous buck converter designed and manufactured by Texas Instruments. This highly efficient power management integrated circuit (PMIC) is engineered to convert a higher input voltage into a lower output voltage with precision and reliability. The device is tailored for the demanding requirements of automotive and industrial applications, offering a compact solution for power supply designs.

With an input voltage range of 3.8V to 36V, the LMR23630APQDRRRQ1 is versatile enough to handle a wide array of power sources, including those found in automotive environments where voltage levels can vary significantly due to transient conditions. This makes it an ideal choice for powering complex automotive systems such as infotainment, ADAS (Advanced Driver-Assistance Systems), and telematics.

The converter boasts an adjustable output voltage range from 0.8V to 30V, which allows for flexibility in design and is capable of delivering up to 3A of continuous output current. This adaptability ensures that it can meet the needs of various low-power applications, such as powering microcontrollers, sensors, and other electronic components.

Featuring a fixed switching frequency that can be set via an external resistor, the LMR23630APQDRRRQ1 allows designers to optimize the balance between efficiency and external component size. The device also includes a host of protection features, such as overcurrent protection, thermal shutdown, and undervoltage lockout, which contribute to the reliability and longevity of the end application.

The LMR23630APQDRRRQ1 comes in a compact 3.5mm x 5.5mm 16-pin VQFN (RGR) package, which is designed to minimize the footprint on the PCB and is suitable for space-constrained applications. Its automotive qualification (Q1) ensures that it meets the stringent quality and reliability standards required for automotive-grade components.

In summary, the LMR23630APQDRRRQ1 from Texas Instruments is a high-performance, energy-efficient solution for a wide range of power conversion applications in the automotive and industrial sectors. Its robust feature set and compact design make it a go-to choice for designers looking to optimize their power supply systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4322 $52.0254
17+ $6.0982 $103.6694
26+ $5.9077 $153.6002
35+ $5.7171 $200.0985
46+ $5.5265 $254.2190
61+ $4.9548 $302.2428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,253 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess