EN
  • EN
  • DE

LMR33620APAQRNXRQ1

Part No LMR33620APAQRNXRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description AUTOMOTIVE 3.8-V TO 36-V, 2-A SY / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 12-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.8V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 24V
Current - Output 2A
Frequency - Switching 400kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount, Wettable Flank
Case / Package 12-VFQFN
Supplier Device Package 12-VQFN-HR (3x2)
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LMR33620APAQRNXRQ1CT,296-LMR33620APAQRNXRQ1TR,296-LMR33620APAQRNXRQ1DKR
Standard Package 3,000
Win Source Part Number 1317755-LMR33620APAQRNXRQ1
Ultra Librarian 3D Model Ultra Librarian LMR33620APAQRNXRQ1 CAD Model

Description

The LMR33620APAQRNXRQ1 from Texas Instruments is a highly efficient, automotive-grade buck converter designed for the demanding environments of automotive applications. This compact, synchronous step-down regulator is capable of delivering up to 2A of continuous current to loads with an input voltage range of 3.8V to 36V, making it an ideal choice for power systems in automotive infotainment, advanced driver assistance systems (ADAS), and telematics.

Key Features:

  • Wide Input Voltage Range: Capable of operating with an input voltage from 3.8V to 36V, the LMR33620APAQRNXRQ1 is suitable for a variety of automotive battery configurations and can withstand load dump scenarios.
  • High Efficiency: With its synchronous step-down design, the device achieves high conversion efficiency, reducing thermal stress and improving system reliability.
  • Compact Size: The integrated power MOSFETs and a small QFN package enable a compact footprint, essential for space-constrained automotive applications.
  • Robust Thermal Performance: The device's excellent thermal performance ensures reliability across its operating temperature range, which is critical for automotive systems.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 400 kHz to 2.1 MHz, allowing designers to optimize the converter for efficiency or component size.
  • EMI Compliance: It is designed to meet CISPR 25 Class 5 radiated emissions standards, ensuring minimal interference with other electronic systems in the vehicle.

Applications:

  • Automotive Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Telematics and Connectivity Modules
  • Automotive Power Modules
  • Body Control Modules

The LMR33620APAQRNXRQ1 is AEC-Q100 qualified, reflecting its suitability for high-reliability automotive applications. With features like frequency synchronization, precision enable, power good flag, and thermal shutdown, this converter offers a robust power management solution for the automotive industry.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0479 $51.1975
60+ $1.6803 $100.8180
93+ $1.6278 $151.3854
127+ $1.5753 $200.0631
165+ $1.5228 $251.2620
220+ $1.3653 $300.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess