EN
  • EN
  • DE

LMR33620APCQRNXRQ1

Part No LMR33620APCQRNXRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description AUTOMOTIVE 3.8-V TO 36-V, 2-A SY / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 12-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.8V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 24V
Current - Output 2A
Frequency - Switching 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount, Wettable Flank
Case / Package 12-VFQFN
Supplier Device Package 12-VQFN-HR (3x2)
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LMR33620APCQRNXRQ1CT,296-LMR33620APCQRNXRQ1TR,296-LMR33620APCQRNXRQ1DKR
Standard Package 3,000
Win Source Part Number 1317733-LMR33620APCQRNXRQ1
Ultra Librarian 3D Model Ultra Librarian LMR33620APCQRNXRQ1 CAD Model

Description

The LMR33620APCQRNXRQ1 from Texas Instruments is a highly efficient, automotive-grade, synchronous, step-down DC/DC converter designed to meet the rigorous standards of the automotive industry. This compact and robust power management IC is ideal for various automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), and telematics.

Key Features

  • Wide Input Voltage Range: Operates from a 3.8V to 36V input, catering to a broad range of automotive battery voltages, including start-stop and load dump conditions.
  • High Efficiency: With a peak efficiency of up to 92%, this converter minimizes power loss and heat dissipation, enhancing the reliability and longevity of automotive systems.
  • Adjustable Switching Frequency: The device features an adjustable switching frequency from 400kHz to 2.1MHz, allowing designers to optimize for efficiency or component size.
  • Robust Thermal Performance: Its excellent thermal performance ensures operation in high-temperature environments typical of automotive applications.
  • EMI Compliance: The LMR33620APCQRNXRQ1 is designed to meet CISPR 25 Class 5 radiated emissions standards, ensuring minimal interference with other vehicle electronics.
  • Small Footprint: Available in a compact 3.5mm x 3.5mm VQFN package, it is suitable for space-constrained applications.

Applications

The robustness and versatility of the LMR33620APCQRNXRQ1 make it an excellent choice for a wide range of automotive applications, including but not limited to:

  • Body control modules
  • Infotainment and cluster systems
  • ADAS and safety systems
  • Telematics and connectivity modules

Quality and Reliability

As an AEC-Q100 qualified device, the LMR33620APCQRNXRQ1 meets the stringent quality standards required for automotive electronics. Its robust design ensures reliable operation under the harsh conditions encountered in automotive environments.

With its comprehensive feature set and adherence to automotive industry standards, the LMR33620APCQRNXRQ1 is a superior choice for power conversion in modern vehicles, where efficiency, reliability, and compactness are paramount.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0596 $52.9800
120+ $0.8694 $104.3280
180+ $0.8423 $151.6140
250+ $0.8151 $203.7750
320+ $0.7879 $252.1280
425+ $0.7064 $300.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess