EN
  • EN
  • DE
  • IT

LMR36006FSCQRNXTQ1

Part No LMR36006FSCQRNXTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REGULATOR BUCK / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 600mA 12-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.2V
Voltage - Input (Max) 60V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 60V
Current - Output 600mA
Frequency - Switching 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 12-VFQFN
Supplier Device Package 12-VQFN-HR (3x2)
Base Product Number LMR36006
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352659-LMR36006FSCQRNXTQ1
Ultra Librarian 3D Model Ultra Librarian LMR36006FSCQRNXTQ1 CAD Model

Description

Texas Instruments LMR36006FSCQRNXTQ1 Step-Down Converter

The Texas Instruments LMR36006FSCQRNXTQ1 is a highly efficient, small form factor, automotive-grade step-down converter designed to meet the rigorous demands of automotive applications. This power management integrated circuit (PMIC) is part of TI's SIMPLE SWITCHER® family and is well-suited for a variety of automotive systems, including infotainment, ADAS, and telematics.

Key Features:

  • Wide Input Voltage Range: The LMR36006FSCQRNXTQ1 operates over a 3.8 V to 36 V input voltage range, making it versatile for various automotive power supply lines.
  • High Efficiency: With a peak efficiency of up to 92%, this device ensures minimal power loss and reduced heat generation, which is critical for the confined spaces within automotive environments.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.8 V to 12 V, providing the flexibility needed to power a wide range of automotive electronics.
  • Robust Thermal Performance: The device features an enhanced thermal performance with a 2.1MHz switching frequency, which reduces the size of the external components and helps in maintaining a lower operational temperature.
  • EMI Compliance: It is designed to meet CISPR 25 Class 5 radiated emissions standards, ensuring minimal interference with other electronic systems in the vehicle.
  • Protection Features: The converter includes various protection features such as overcurrent protection, overvoltage protection, and thermal shutdown, enhancing system reliability and safety.
  • Automotive Qualifications: It is AEC-Q100 qualified, ensuring high reliability and performance under the extreme conditions typical in automotive applications.

Applications:

The LMR36006FSCQRNXTQ1 is ideal for powering automotive subsystems that require a compact, efficient, and reliable power source. It is commonly used in:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Telematics and Connectivity Modules
  • Body Control Modules (BCM)
  • Powertrain Systems

With its robust design and comprehensive feature set, the Texas Instruments LMR36006FSCQRNXTQ1 step-down converter is an excellent choice for automotive engineers looking to improve power efficiency and reliability in their designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 1A QUAD 28TQFN
Lowest to $3.1970
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.7200
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $9.3763
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $3.2129
Analog Devices Inc.
IC REG BUCK 15FC2QFN
Lowest to $3.5036
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.0945
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.5528

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5890 $50.2460
34+ $2.9449 $100.1266
53+ $2.8528 $151.1984
73+ $2.7608 $201.5384
94+ $2.6688 $250.8672
126+ $2.3927 $301.4802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess