EN
  • EN
  • DE

LMR36015AQRNXTQ1

Part No LMR36015AQRNXTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.5A 12VQFN / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1.5A 12-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.2V
Voltage - Input (Max) 60V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 58V
Current - Output 1.5A
Frequency - Switching 400kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount, Wettable Flank
Case / Package 12-VFQFN
Supplier Device Package 12-VQFN-HR (3x2)
Base Product Number LMR36015
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-53389-6,296-53389-2,296-53389-1
Standard Package 250
Win Source Part Number 1317723-LMR36015AQRNXTQ1
Ultra Librarian 3D Model Ultra Librarian LMR36015AQRNXTQ1 CAD Model

Description

LMR36015AQRNXTQ1 - Automotive Step-Down Converter from Texas Instruments

The LMR36015AQRNXTQ1 is a highly efficient, automotive-grade, synchronous step-down (buck) converter designed by Texas Instruments (TI) to meet the rigorous standards of the automotive industry. This compact power management integrated circuit (IC) is optimized for converting a higher input voltage to a lower output voltage with excellent power efficiency, making it an ideal choice for a variety of automotive applications.

Featuring a wide input voltage range from 3.8V to 36V, the LMR36015AQRNXTQ1 is capable of delivering an adjustable output voltage that can be set from as low as 0.8V up to 90% of the input voltage, with an output current of up to 1.5A. This versatile voltage range allows it to support common automotive battery voltages, including start-stop systems and load dump scenarios, ensuring reliable operation across various conditions.

The device boasts a high efficiency of up to 92%, which is achieved through its synchronous switching topology that reduces the need for external diodes and minimizes power loss. The LMR36015AQRNXTQ1 also includes a host of protection features such as overcurrent protection, thermal shutdown, and undervoltage lockout, which safeguard the system against potential damage from abnormal operating conditions.

With a switching frequency that can be programmed between 200 kHz and 2.2 MHz or synchronized to an external clock, designers have the flexibility to optimize the converter for size, efficiency, or noise requirements. The LMR36015AQRNXTQ1's small solution size is further enhanced by its HotRod™ QFN packaging, which reduces parasitic inductance and resistance for improved performance and reduced electromagnetic interference (EMI).

Texas Instruments' LMR36015AQRNXTQ1 is AEC-Q100 qualified, ensuring it meets the automotive industry's standard for reliability and performance. Whether it's for infotainment systems, advanced driver assistance systems (ADAS), or other automotive power applications, the LMR36015AQRNXTQ1 is a robust and versatile solution that delivers high efficiency and design flexibility.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9337 $54.2707
25+ $4.0481 $101.2025
39+ $3.9216 $152.9424
53+ $3.7951 $201.1403
69+ $3.6686 $253.1334
92+ $3.2891 $302.5972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess