EN
  • EN
  • DE

LMR36015FSC3RNXRQ1

Part No LMR36015FSC3RNXRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REGULATOR BUCK  /  Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1.5A 12-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 4.2V
Voltage - Input (Max) 60V
Voltage - Output (Min/Fixed) 3.3V
Current - Output 1.5A
Frequency - Switching 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 12-VFQFN
Supplier Device Package 12-VQFN-HR (3x2)
Base Product Number LMR36015
Other Names 296-LMR36015FSC3RNXRQ1TR
Standard Package 3,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249666-LMR36015FSC3RNXRQ1
Ultra Librarian 3D Model Ultra Librarian LMR36015FSC3RNXRQ1 CAD Model

Description

The LMR36015FSC3RNXRQ1 is a highly efficient, automotive-grade step-down converter designed and manufactured by Texas Instruments. This versatile power management integrated circuit (PMIC) is specifically engineered to meet the rigorous standards of the automotive industry, offering a compact and reliable solution for a wide range of vehicular applications.

Key Features

  • Wide Input Voltage Range: Capable of operating with an input voltage range of 3.8 V to 36 V, the LMR36015FSC3RNXRQ1 is designed to accommodate the fluctuations commonly found in automotive power systems.
  • High-Efficiency Output: With an adjustable output voltage range from 0.8 V to 12 V, this step-down converter can deliver up to 1.5 A of continuous output current, ensuring efficient power delivery for a variety of electronic components.
  • Robust Thermal Performance: The device is housed in a 3.5mm x 3.5mm HotRodâ„¢ QFN package, which provides excellent thermal performance and helps to minimize electromagnetic interference (EMI).
  • Integrated Protection Features: The LMR36015FSC3RNXRQ1 is equipped with a range of protection features, including overcurrent protection, thermal shutdown, and undervoltage lockout, ensuring safe operation under adverse conditions.
  • Qualified for Automotive Applications: As a part of Texas Instruments' "Q1" series, this converter meets the AEC-Q100 Grade 1 standard, certifying its suitability for automotive applications.
  • Simple External Circuitry: The device requires minimal external components, simplifying design and reducing overall system complexity.

Applications

The LMR36015FSC3RNXRQ1 is ideal for powering advanced driver-assistance systems (ADAS), infotainment systems, instrument clusters, and other automotive subsystems that require a stable and efficient power supply. Its robust design and comprehensive feature set make it an excellent choice for designers seeking to enhance the reliability and performance of their automotive electronics.

With its combination of efficiency, compactness, and automotive-grade reliability, the LMR36015FSC3RNXRQ1 from Texas Instruments represents a state-of-the-art solution for modern vehicle power management challenges.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8687
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.9484
Analog Devices Inc.
IC REG BUCK 15FC2QFN
Lowest to $3.1282
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $14.0103

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9741 $54.7151
25+ $4.0813 $102.0325
38+ $3.9538 $150.2444
53+ $3.8262 $202.7886
68+ $3.6987 $251.5116
91+ $3.3161 $301.7651
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,491 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess