EN
  • EN
  • DE

LMR36015FSCQRNXRQ1

Part No LMR36015FSCQRNXRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REGULATOR BUCK  /  Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1.5A 12-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.2V
Voltage - Input (Max) 60V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 60V
Current - Output 1.5A
Frequency - Switching 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 12-VFQFN
Supplier Device Package 12-VQFN-HR (3x2)
Base Product Number LMR36015
Other Names 296-LMR36015FSCQRNXRQ1TR
Standard Package 3,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249673-LMR36015FSCQRNXRQ1
Ultra Librarian 3D Model Ultra Librarian LMR36015FSCQRNXRQ1 CAD Model

Description

LMR36015FSCQRNXRQ1 from Texas Instruments

The LMR36015FSCQRNXRQ1 is a highly integrated, space-efficient, reliable buck converter from Texas Instruments, designed to meet the rigorous standards of the automotive industry. This compact power management IC is part of TI's SIMPLE SWITCHER® family and is suitable for a wide range of applications, including infotainment systems, advanced driver assistance systems (ADAS), and other automotive-related power systems.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 3.8V to 36V, making it versatile for various automotive battery configurations and able to withstand cold-crank and stop-start conditions.
  • High-Efficiency: With a peak efficiency of 92%, this buck converter ensures minimal power loss during operation, contributing to the overall energy efficiency of the system it's integrated into.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to 12V, providing flexibility for powering a diverse set of automotive circuits and components.
  • Compact Footprint: The LMR36015FSCQRNXRQ1 comes in a small 3.5mm x 3.5mm HotRod™ QFN package, which is highly beneficial for space-constrained automotive environments.
  • Thermal Performance: Enhanced thermal performance is achieved through the use of TI's proprietary HotRod™ QFN packaging, which helps to manage and dissipate heat effectively.
  • Robust Protection Features: It includes features such as overcurrent protection, thermal shutdown, and input undervoltage lockout, ensuring safe and reliable operation under various conditions.

Applications

With its robust design and comprehensive protection features, the LMR36015FSCQRNXRQ1 is ideally suited for automotive applications that require a dependable and efficient power supply. It is also a suitable choice for power conditioning from unregulated sources and for use in power supplies for cameras, sensors, and RF modules within the vehicle.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LMR36015FSCQRNXRQ1 is no exception. It is designed to meet the AEC-Q100 Grade 1 qualification, ensuring operation in the extended temperature range of -40°C to +125°C, which is crucial for the demanding thermal environments found in automotive applications.

You May Also Be Interested in

Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1316 $50.1056
39+ $2.5695 $100.2105
61+ $2.4892 $151.8412
84+ $2.4089 $202.3476
108+ $2.3286 $251.4888
144+ $2.0878 $300.6432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess