EN
  • EN
  • DE

LMR36506MSC5RPERQ1

Part No LMR36506MSC5RPERQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 65V
Voltage - Output (Min/Fixed) 5V
Current - Output 600mA
Frequency - Switching 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 9-VFQFN
Supplier Device Package 9-VQFN-HR (2x2)
Base Product Number LMR36506
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LMR36506MSC5RPERQ1CT,296-LMR36506MSC5RPERQ1DKR,296-LMR36506MSC5RPERQ1TR
Standard Package 3,000
Win Source Part Number 1316309-LMR36506MSC5RPERQ1
Ultra Librarian 3D Model Ultra Librarian LMR36506MSC5RPERQ1 CAD Model

Description

The LMR36506MSC5RPERQ1 is a robust, highly efficient, automotive-grade step-down converter designed by Texas Instruments to meet the rigorous demands of automotive power supply applications. This advanced power solution is ideal for systems that require a reliable and efficient conversion from higher voltages to lower voltages with minimal power loss.

Key Features

  • Wide Input Voltage Range: The device supports a broad input voltage range from 3.8V to 65V, making it versatile for various automotive applications including those that involve start-stop and cold-crank conditions.
  • High Efficiency: With an efficiency of up to 92%, the converter ensures minimal energy is wasted, thus preserving battery life and reducing heat generation.
  • Adjustable Switching Frequency: The LMR36506MSC5RPERQ1 offers an adjustable switching frequency from 200kHz to 2.2MHz, allowing designers to optimize the balance between efficiency and component size.
  • Peak Current Mode Control: This feature provides fast transient response and eases loop stabilization.
  • Thermal Shutdown: The built-in thermal shutdown function protects the device from overheating, enhancing the safety and longevity of the converter.
  • Automotive Qualifications: This device is AEC-Q100 qualified, ensuring it meets the stringent reliability standards required for automotive electronics.

Applications

The LMR36506MSC5RPERQ1 is suitable for a wide range of automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), and other automotive modules that require a stable and efficient power supply.

Package and Reliability

Encased in a compact, thermally enhanced 3.5mm x 3.5mm HotRod™ QFN package, the LMR36506MSC5RPERQ1 is designed for space-constrained applications. Its robust design ensures reliable performance in the harsh environments typical of automotive applications, with a temperature range from -40°C to +150°C.

With its comprehensive feature set and adherence to automotive reliability standards, the LMR36506MSC5RPERQ1 from Texas Instruments is a top-tier power management solution for modern vehicles.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1981 $55.7829
18+ $5.8059 $104.5062
27+ $5.6097 $151.4619
39+ $5.2174 $203.4786
50+ $5.0213 $251.0650
63+ $4.8252 $303.9876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess