EN
  • EN
  • DE

LMR36506RS3QRPERQ1

Part No LMR36506RS3QRPERQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 3-V TO 65-V, 0.6-A BUCK CONVERTE / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 9-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 65V
Voltage - Output (Min/Fixed) 3.3V
Current - Output 600mA
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount, Wettable Flank
Case / Package 9-VFQFN
Supplier Device Package 9-VQFN-HR (2x2)
Base Product Number LMR36506
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LMR36506RS3QRPERQ1DKR,296-LMR36506RS3QRPERQ1TR,296-LMR36506RS3QRPERQ1CT
Standard Package 3,000
Win Source Part Number 1317652-LMR36506RS3QRPERQ1
Ultra Librarian 3D Model Ultra Librarian LMR36506RS3QRPERQ1 CAD Model

Description

The LMR36506RS3QRPERQ1 is a robust, automotive-grade, step-down buck converter designed and manufactured by Texas Instruments. This high-performance power management integrated circuit (PMIC) is engineered to meet the stringent requirements of automotive applications, providing reliable and efficient voltage conversion for a wide range of systems within a vehicle.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 4.2V to 65V, accommodating a variety of power sources, including those prone to voltage spikes, making it exceptionally suitable for automotive environments where electrical transients are common.
  • High Efficiency: With a peak efficiency of 90%, the LMR36506RS3QRPERQ1 ensures minimal power loss during the conversion process, which is crucial for battery-operated systems to extend their operating time.
  • Adjustable Output Voltage: The output voltage can be adjusted from as low as 0.8V up to 92% of the input voltage, providing flexibility to power a broad range of components.
  • Compact Footprint: The device comes in a small VQFN (Very Thin Quad Flat No-Lead) package, which is ideal for space-constrained applications.
  • Thermal and Overcurrent Protection: It includes built-in thermal shutdown and overcurrent protection features to safeguard the device and the system it powers from damage due to excessive heat or current.
  • Automotive Qualification: As a Q1 device, it meets the quality and reliability standards required for automotive applications, including stress tests for durability and performance under harsh conditions.

Applications

The LMR36506RS3QRPERQ1 is versatile and can be employed in various automotive subsystems such as infotainment systems, advanced driver assistance systems (ADAS), body control modules, and other power-sensitive electronic components that require efficient and stable power supply solutions.

Conclusion

In summary, the LMR36506RS3QRPERQ1 from Texas Instruments is a highly efficient, automotive-grade buck converter that offers a combination of wide input voltage range, high efficiency, adjustable output, compact size, and robust protection features. It stands as an excellent choice for designers seeking a reliable power solution for their automotive applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3523 $54.0920
95+ $1.1096 $105.4120
140+ $1.0749 $150.4860
195+ $1.0402 $202.8390
250+ $1.0056 $251.4000
335+ $0.9016 $302.0360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess