EN
  • EN
  • DE

LT3061EDCB-3.3#TRMPBF

Part No LT3061EDCB-3.3#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description LT3061 Series - 45V Vin, Micropower, Low Noise, 100mA LDO with Active Output Discharge
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DFN
Dropout Voltage 250 mV
Max Input Voltage 45 V
Maximum Operating Temperature 125 °C
Max Output Voltage 19 V
Min Current Limit 110 mA
Min Input Voltage 1.6 V
Min Operating Temperature -40 °C
Min Output Voltage 600 mV
Mount Surface Mount
Nominal Output Voltage 3.3 V
Number of Pins 8
Number of Regulators 1
Output Current 100 mA
Output Type Fixed
Output Voltage 3.3 V
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000, 8542390000
Win Source Part Number 976088-LT3061EDCB-3.3#TRMPBF
Categories PMIC - Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3061EDCB-3.3#TRMPBF CAD Model

Description

Product Overview: LT3061EDCB-3.3#TRMPBF

The LT3061EDCB-3.3#TRMPBF is a high-performance, low dropout linear regulator (LDO) from Analog Devices Inc., designed to deliver a fixed output voltage of 3.3 volts. This efficient and reliable regulator is ideal for precision, low-power applications and is housed in a compact, 6-lead DFN package. With its advanced design, the LT3061 ensures excellent regulation and low noise performance, making it a suitable choice for sensitive electronic devices.

Key Features

  • Output Voltage: Fixed at 3.3V, providing a stable and precise voltage for consistent operation.
  • Low Dropout Voltage: Offers a low dropout performance, which allows the regulator to maintain output voltage regulation with a minimal difference between the input and output voltages.
  • Output Current: Capable of delivering up to 100mA of continuous output current, suitable for a wide range of applications.
  • Low Noise: With its low noise output, it is an excellent choice for noise-sensitive applications such as RF and precision instrumentation.
  • Thermal Protection: Integrated thermal shutdown functionality protects the device from overheating, enhancing its reliability and longevity.
  • Reverse Battery Protection: Shields the regulator from potential damage caused by reverse battery installation.
  • No Protection Diodes Needed: Simplifies design and reduces external component count by eliminating the need for additional protection diodes.

Applications

  • Portable and Battery-Powered Equipment
  • Medical Devices
  • Automotive Electronics
  • Industrial Controls
  • Power Management for DSPs and Microcontrollers

The LT3061EDCB-3.3#TRMPBF is part of Analog Devices' extensive range of power management solutions, which are known for their high quality and reliability. With its fixed 3.3V output, low dropout voltage, and a host of protective features, this LDO regulator is an excellent choice for designers looking for a compact, efficient, and robust power management component. Whether it's for sophisticated medical instruments or everyday consumer electronics, the LT3061EDCB-3.3#TRMPBF provides the performance and dependability that engineers expect from a leader in analog technology, Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5054 $52.6890
85+ $1.2352 $104.9920
130+ $1.1966 $155.5580
175+ $1.1580 $202.6500
225+ $1.1194 $251.8650
300+ $1.0036 $301.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 968 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess