EN
  • EN
  • DE

XPS62810QWRWYRQ1

Part No XPS62810QWRWYRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Automotive 2.75-V to 6-V, 4-A step-down converter in a 2mm x 3mm wettable-flanks QFN package 9-VQFN-HR -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Height 1 mm
Length 3 mm
Max Duty Cycle 100 %
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 125 °C
Max Supply Voltage 6 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.75 V
Nominal Supply Current 15 µA
Number of Outputs 1
Number of Pins 9
Output Current 4 A
Thickness 900 µm
Width 2 mm
Win Source Part Number 1019356-XPS62810QWRWYRQ1
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XPS62810QWRWYRQ1 CAD Model

Description

The XPS62810QWRWYRQ1 is a state-of-the-art integrated circuit designed and manufactured by Texas Instruments, a global leader in semiconductor solutions. This product is part of TI's extensive portfolio of high-performance chips designed for a wide range of applications, from consumer electronics to industrial systems.

Key Features

  • High Efficiency: The XPS62810QWRWYRQ1 is built for maximum power efficiency, which helps to reduce heat generation and energy consumption, leading to longer battery life in portable devices.
  • Advanced Power Management: This chip includes sophisticated power management features that enable precise control of power distribution within electronic systems, ensuring optimal performance and reliability.
  • Compact Design: Its small form factor makes it ideal for space-constrained applications, allowing for more compact and streamlined product designs.
  • Durability: Manufactured with Texas Instruments' rigorous quality standards, the XPS62810QWRWYRQ1 is designed to withstand harsh operating conditions, ensuring long-term durability and stable operation.

Applications

The versatility of the XPS62810QWRWYRQ1 allows it to be used in various applications, including but not limited to:

  • Portable and battery-powered devices
  • Embedded systems
  • Power supply modules
  • Automotive electronics
  • Industrial control systems

Technical Specifications

The XPS62810QWRWYRQ1 boasts an impressive set of technical specifications that cater to demanding performance requirements:

  • Voltage operation range optimized for today's most common requirements
  • Low quiescent current for improved power efficiency
  • High switching frequency to minimize the size of external components
  • Robust thermal performance for improved safety and reliability

As an integral component in modern electronic systems, the XPS62810QWRWYRQ1 from Texas Instruments represents a blend of innovation, quality, and performance, making it an excellent choice for designers and engineers looking to push the boundaries of what's possible in their next-generation products.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8677 $51.6186
43+ $2.3530 $101.1790
66+ $2.2795 $150.4470
91+ $2.2059 $200.7369
118+ $2.1324 $251.6232
157+ $1.9118 $300.1526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess