EN
  • EN
  • DE

LMR36510ADDAR

Part No LMR36510ADDAR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 65V 1A SYNCHRONOUS BUCK CONVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Series SIMPLE SWITCHER®
Package Reel - TR
Family Name LMR36510
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LMR36510ADDARCT, 296-LMR36510ADDARDKR, 296-LMR36510ADDARTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852039-LMR36510ADDAR
Ultra Librarian 3D Model Ultra Librarian LMR36510ADDAR CAD Model

Description

LMR36510ADDAR - Step-Down Converter by Texas Instruments

The LMR36510ADDAR is a highly efficient, synchronous, step-down DC/DC converter designed by Texas Instruments. This compact and versatile power management integrated circuit (IC) is capable of delivering up to 1A of continuous output current. It operates over a wide input voltage range from 4V to 65V, making it suitable for a variety of applications, including industrial, automotive, and telecommunications.

Key Features

  • Wide Input Voltage Range: With an operational range of 4V to 65V, the LMR36510ADDAR can accommodate a broad spectrum of power supplies, ensuring compatibility with diverse systems.
  • High Efficiency: The device provides high efficiency and reduces power loss with its integrated synchronous MOSFETs and advanced control circuitry.
  • Adjustable Switching Frequency: Users can program the switching frequency from 100kHz to 2MHz via an external resistor, optimizing performance for specific applications.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, enhancing system reliability and longevity.
  • Current Mode Control: This control scheme provides fast transient response and cycle-by-cycle current limit for improved stability and protection.

Applications

  • Industrial Power Supplies
  • Automotive Infotainment and Telematics
  • Telecommunication Equipment
  • Power Conditioners
  • Distributed Power Systems

The LMR36510ADDAR is available in a small VSSOP-8 package, which minimizes the footprint on printed circuit boards and is ideal for space-constrained applications. This product integrates multiple protection features, including over-current protection, over-voltage protection, and under-voltage lockout, ensuring safe and reliable operation under various conditions.

With its robust design and versatile features, the LMR36510ADDAR from Texas Instruments is an excellent choice for designers looking to enhance power efficiency and performance in their electronic projects.

You May Also Be Interested in

Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7364 $52.0920
75+ $1.4247 $106.8525
110+ $1.3802 $151.8220
150+ $1.3357 $200.3550
195+ $1.2912 $251.7840
260+ $1.1576 $300.9760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,740 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess