EN
  • EN
  • DE

LMR36520FADDAR

Part No LMR36520FADDAR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC DC/DC BUCK CONVERTER 65V 2A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Series SIMPLE SWITCHER®
Package Reel - TR
Family Name LMR36520
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LMR36520FADDARCT, 296-LMR36520FADDARDKR, 296-LMR36520FADDARTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852657-LMR36520FADDAR
Ultra Librarian 3D Model Ultra Librarian LMR36520FADDAR CAD Model

Description

The LMR36520FADDAR is a highly efficient, synchronous, step-down voltage converter designed by Texas Instruments (TI) for a wide variety of applications. This compact and energy-efficient module is part of the SIMPLE SWITCHER® family and is known for its ease of use and robust performance. It is particularly suitable for use in portable electronics, industrial systems, automotive applications, and anywhere a high-efficiency power conversion is required.

Key Features:

  • Wide Input Voltage Range: The LMR36520FADDAR operates with an input voltage range from 4.2V to 65V, making it versatile for various power sources and systems.
  • High-Efficiency Output: With an output current capability of up to 2A, it can efficiently supply power to a wide range of devices. The high efficiency also means less heat generation and a more reliable operation over time.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to the majority of the input voltage, allowing for custom voltage settings tailored to specific needs.
  • Integrated MOSFETs: The inclusion of internal high-side and low-side MOSFETs simplifies the design and reduces the external component count, resulting in a compact and cost-effective power solution.
  • Frequency Synchronization: It offers frequency synchronization to an external clock, which helps to minimize electromagnetic interference (EMI) and allows for the use of smaller external components.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the system against overheating and ensuring long-term reliability.

Applications:

  • Portable and Battery-Powered Equipment
  • Industrial Power Supplies
  • Automotive Infotainment and Telematics
  • Home Automation and Smart Appliances
  • Power Management for Field Programmable Gate Arrays (FPGAs)

The LMR36520FADDAR is available in a VQFN (RGR) 3.50 mm × 3.50 mm package, which is suitable for space-constrained applications. With its advanced features and flexible design, the LMR36520FADDAR step-down converter from Texas Instruments represents a reliable and efficient solution for a wide range of power conversion needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.5499
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1108
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8410 $50.4600
145+ $0.6901 $100.0645
225+ $0.6685 $150.4125
310+ $0.6470 $200.5700
400+ $0.6254 $250.1600
540+ $0.5607 $302.7780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,223 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess