EN
  • EN
  • DE

LMS1585ACSX

Part No LMS1585ACSX
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1401
Reference case TO-263-4
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 732016-LMS1585ACSX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMS1585ACSX CAD Model

Description

The LMS1585ACSX is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a stable and precise output voltage with a low voltage drop across the device. This regulator is particularly suitable for applications requiring a high current, low voltage power supply with excellent line and load regulation.

Key Features

  • Output Voltage: The LMS1585ACSX offers a fixed output voltage, providing a stable and reliable power source for sensitive electronics.
  • High Current Capability: It is capable of delivering up to 5A of continuous output current, making it an excellent choice for powering robust systems.
  • Low Dropout Voltage: The low dropout design ensures efficient operation even when the input voltage is close to the output voltage, which is ideal for battery-powered devices.
  • Excellent Regulation: This device features outstanding line and load regulation, ensuring a consistent output even with varying input voltages and output loads.
  • Thermal Protection: The LMS1585ACSX includes built-in thermal shutdown protection to prevent damage from overheating, enhancing the reliability and longevity of the device.
  • Adjustable Output: While this model offers a fixed voltage, the LMS1585A series also includes versions with an adjustable output for a customized voltage as per application requirements.

Applications

The LMS1585ACSX is versatile and can be used in a wide range of applications, including:

  • High-end consumer electronics
  • Computer systems and servers
  • Telecommunications equipment
  • Industrial and automotive systems
  • Battery-powered devices

Quality and Reliability

As with all Texas Instruments products, the LMS1585ACSX is manufactured to the highest quality standards, ensuring reliable performance in even the most demanding conditions. The device's robust design and built-in protection features make it a trusted choice for engineers and designers looking for a durable and efficient power solution.

For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments LMS1585ACSX datasheet and product documentation available on the Texas Instruments website.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0055 $54.0495
21+ $4.9276 $103.4796
32+ $4.7736 $152.7552
44+ $4.6196 $203.2624
56+ $4.4656 $250.0736
75+ $4.0037 $300.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess