EN
  • EN
  • DE
  • IT

LMS1587CS-ADJ/NOPB

Part No LMS1587CS-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 3A DDPAK / LDO Regulator Pos 1.25V to 5.75V 3A 4-Pin(3+Tab) TO-263 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 13V
Output Voltage 1.25V
Output Voltage MAX 11.7V
Voltage Dropout (Maximum) 1.3V @ 3A
Output Current 3A
Operating Supply Current 7mA ~ 13mA
PSRR 72dB (120Hz)
Protection Features Over Current, Over Temperature
Operating Temperature Range 0°C ~ 125°C
Mounting SMD
Package TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Manufacturer Package DDPAK/TO-263-3
Win Source Part Number 779552-LMS1587CS-ADJ/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LMS1587
Introduction Date April 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMS1587CS-ADJ/NOPB CAD Model

Description

The LMS1587CS-ADJ/NOPB from Texas Instruments is a robust adjustable voltage regulator designed for a wide range of applications. This high-performance component is part of TI's LMS series, renowned for its reliability and efficiency. The device features a simple adjustable design, which allows for a flexible output voltage that can be tailored to specific needs, making it an ideal choice for custom power supply designs.

Key Features

  • Adjustable Output: The LMS1587CS-ADJ/NOPB offers an adjustable output voltage range, which can be set from 1.2V to a maximum determined by the input voltage, providing versatility for various circuit designs.
  • High Current Capability: This regulator can deliver up to 3A of continuous output current, making it suitable for high-power applications.
  • Low Dropout: It features a low dropout voltage, enhancing its efficiency and making it ideal for applications where the input voltage is very close to the output voltage.
  • Thermal Protection: The device includes built-in thermal shutdown protection to prevent damage from overheating, ensuring long-term reliability and safety.
  • Current Limiting: In-built current limiting protects the device and the load from fault conditions, such as short-circuits or excessive load changes.
  • Surface-Mount Package: Packaged in a TO-263 surface-mount package, the LMS1587CS-ADJ/NOPB is designed for efficient PCB space utilization and simplified assembly.

Applications

The versatility and robustness of the LMS1587CS-ADJ/NOPB make it suitable for a broad spectrum of applications, including:

  • High-efficiency linear power supplies
  • Post-regulation for switching supplies
  • Adjustable power supplies for microprocessors and microcontrollers
  • Battery chargers
  • Graphic cards and motherboards

Overall, the LMS1587CS-ADJ/NOPB is a reliable and flexible solution for those in need of a high-quality, adjustable voltage regulator. Its combination of features ensures performance and protection in a variety of electronic applications, solidifying its place as a go-to component in the Texas Instruments lineup.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess