EN
  • EN
  • DE
  • IT

SCS600-6

Part No SCS600-6
Manufacturer Panduit Corp
Catalog Terminals
Description CONN SPLICE 600 MCM CRIMP  /  Terminal Butt Splice, Inline, Individual Openings Connector Crimp 600MCM (kcmil) Green
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminals - Wire Splice Connectors
Mfr Panduit Corp
Package Bulk
Terminal Type Butt Splice, Inline, Individual Openings
Number of Wire Entries 2
Termination Crimp
Wire Gauge 600MCM (kcmil)
Insulation Non-Insulated
Color Green
Base Product Number SCS600
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Other Names SCS600-6-ND,298-15844,07498390370
Standard Package 1
Win Source Part Number 994291-SCS600-6
Ultra Librarian 3D Model Ultra Librarian SCS600-6 CAD Model

Description

The SCS600-6 is a surface raceway from Panduit designed for routing and protecting cables in commercial and industrial environments. It provides a flexible and aesthetically pleasing solution for cable management, especially where it is not feasible or desirable to run cables inside walls or ceilings.

Applications

  • Office Buildings
  • Schools and Universities
  • Hospitals and Healthcare Facilities
  • Retail Stores
  • Industrial Plants

Features

  • Durable PVC Construction
  • Paintable Surface
  • Easy Installation
  • Wide Range of Fittings and Accessories
  • UL Listed
  • CSA Certified
  • RoHS Compliant

Benefits

  • Provides physical protection for cables, preventing damage and ensuring reliable performance.
  • Allows for easy customization to match the surrounding decor.
  • Simplifies cable routing and reduces installation time and costs.
  • Offers a complete solution for cable management with various fittings for turns, intersections, and terminations.
  • Meets safety standards for electrical products.
  • Ensures compliance with industry regulations.
  • Complies with environmental regulations.

Technical Specifications

The SCS600-6 raceway is typically made from rigid PVC (Polyvinyl Chloride) material, which provides excellent durability and resistance to impact, chemicals, and UV radiation. The surface of the raceway is paintable, allowing for easy customization to match the surrounding wall color or decor. The raceway is designed for easy installation with adhesive backing or screw mounting. A wide range of fittings and accessories, such as elbows, tees, couplings, and end caps, are available to create a complete cable management system. The raceway is UL listed and CSA certified, ensuring compliance with safety standards. It is also RoHS compliant, meaning it does not contain hazardous substances restricted by the European Union's Restriction of Hazardous Substances Directive. The dimensions of the raceway are typically 0.75 inches in height and 1.25 inches in width. The length of each section is usually 6 feet.

In summary, the SCS600-6 surface raceway from Panduit provides a versatile and reliable solution for cable management in various commercial and industrial environments. Its durable construction, easy installation, and wide range of fittings make it a popular choice for routing and protecting cables.

You May Also Be Interested in

Mill-Max Manufacturing Corp.
CONN PC PIN CIRC .063DIA TINLEAD / PC Pin Terminal Connector Through Hole Tin-Lead 0.063" (1.60mm) Dia
Need more? Email Us
TE Connectivity
CONN QC RCPT 14-16AWG 0.187 / 0.187" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated
Need more? Email Us
TE Connectivity
CONN FERRULE DIN 20AWG WHITE / White Wire Ferrule Connector DIN 20 AWG (0.50mm²) Single Wire
Need more? Email Us
Molex, LLC
Contact PIN Crimp ST Cable Mount Automotive Strip
Lowest to $0.0079
TE Connectivity
CONN QC RCPT 10-12AWG 0.250 / 0.250" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Mating End Insulated
Need more? Email Us
TE Connectivity
CONTACT SOCKET 17-20AWG CRIMP / Socket Contact 17-20 AWG Size 2.5mm Crimp Tin
Lowest to $0.1787
TE Connectivity
CONN RAIL 2.561" L X 1.12" W / Connector Rail Contact Size
Need more? Email Us
TE Connectivity
CONN RING CIRC 16-22AWG #6 CRIMP / Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp
Lowest to $1.9906
TE Connectivity
CONN PIN RCPT / Pin Receptacle Connector
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess