EN
  • EN
  • DE

LMS202ECM

Part No LMS202ECM
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 15KV ESD Rated, 5V Single Supply TIA/EIA-232 Dual Transceivers | IC TXRX RS232 230KBPS 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 600mV
Data Rate 230kbps
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Family Part Number LMS202
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 1201937-LMS202ECM
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMS202ECM CAD Model

Description

Product Overview: LMS202ECM from Texas Instruments

The LMS202ECM is a high-performance, dual-channel RS-232 line driver/receiver designed by Texas Instruments to meet the rigorous demands of the industrial, telecommunications, and data acquisition systems. This integrated circuit is built to provide reliable serial communication with a focus on extending the reach and robustness of traditional RS-232 data transmission lines.

Key Features

  • Enhanced ESD Protection: The LMS202ECM comes with an integrated electrostatic discharge (ESD) protection circuitry, safeguarding the device against transient voltage spikes, making it ideal for harsh environments where ESD events are common.
  • Extended Data Rate: This device supports data rates up to 120 kbps, allowing for high-speed data transfer which is essential for modern communication requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the LMS202ECM operates with a low supply current, making it suitable for power-sensitive applications.
  • Dual Driver/Receiver Channels: With two drivers and two receivers, this chip can handle full-duplex data communication, enabling simultaneous two-way data transfer.
  • Wide Supply Voltage Range: The device is operational over a broad supply voltage range from 3V to 5.5V, providing design flexibility for various system voltages.

Applications

The versatility of the LMS202ECM makes it an excellent choice for a wide array of applications. It is particularly well-suited for:

  • Industrial control systems
  • Point of sale (POS) terminals
  • Data acquisition units
  • Networking equipment
  • Telecommunication infrastructure

Reliability and Quality

Texas Instruments is renowned for its commitment to quality, and the LMS202ECM is no exception. Each unit is rigorously tested to ensure it meets TI's standards for reliability and performance. With the LMS202ECM, designers and engineers can confidently implement a robust serial communication interface in their products.

Conclusion

In conclusion, the LMS202ECM from Texas Instruments stands out as a robust, efficient, and versatile RS-232 line driver/receiver. Its enhanced features and reliable performance make it a go-to choice for professionals looking to integrate dependable serial communication capabilities into their systems.

You May Also Be Interested in

Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4267 $51.4005
36+ $2.8117 $101.2212
56+ $2.7238 $152.5328
76+ $2.6360 $200.3360
99+ $2.5481 $252.2619
132+ $2.2845 $301.5540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,186 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess