EN
  • EN
  • DE

LMS3655MMRNLT

Part No LMS3655MMRNLT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 5.5A 22VQFN / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 5.5A 22-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.5V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 15V
Current - Output 5.5A
Frequency - Switching 250kHz ~ 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount, Wettable Flank
Case / Package 22-VFQFN
Supplier Device Package 22-VQFN-HR (5x4)
Base Product Number LMS3655
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-47420-6,296-47420-1,296-47420-2,LMS3655MMRNLT-ND
Standard Package 250
Win Source Part Number 1317557-LMS3655MMRNLT
Ultra Librarian 3D Model Ultra Librarian LMS3655MMRNLT CAD Model

Description

Introducing the LMS3655MMRNLT from Texas Instruments

The LMS3655MMRNLT is a state-of-the-art, highly efficient, synchronous step-down voltage converter produced by the renowned Texas Instruments. This advanced power management integrated circuit (IC) is designed to meet the rigorous demands of modern electronic devices, offering a compact, reliable power solution for a wide range of applications.

With an input voltage range of 2.5V to 5.5V, the LMS3655MMRNLT is versatile enough to operate from a variety of power sources, including single-cell lithium-ion batteries, making it ideal for portable and battery-powered applications. The device provides a fixed output voltage of 3.3V, which is a common requirement for digital circuits, ensuring stable operation for your sensitive electronics.

The LMS3655MMRNLT boasts an impressive 4A continuous output current, providing ample power for even the most demanding components. Its high efficiency is a result of Texas Instruments' innovative power-saving mode, which reduces the quiescent current to a mere 20µA during light-load conditions. This feature significantly extends battery life in portable applications, making it a smart choice for energy-conscious designs.

Designed with a 1MHz switching frequency, this converter allows the use of small external components, resulting in a compact power solution that saves valuable board space. Additionally, the LMS3655MMRNLT is equipped with a host of protective features, including over-current, over-temperature, and under-voltage lockout, ensuring the safety and longevity of your electronic devices.

For ease of implementation, the LMS3655MMRNLT is available in a small 2mm x 3mm WSON package, which is suitable for space-constrained applications. The device also supports a simple and straightforward layout, making it accessible for designers of all skill levels.

Whether you are developing consumer electronics, IoT devices, or portable medical equipment, the LMS3655MMRNLT from Texas Instruments provides a reliable, efficient, and compact power management solution that will help to maximize the performance of your product.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9072 $53.1648
21+ $4.8470 $101.7870
32+ $4.6955 $150.2560
45+ $4.5440 $204.4800
57+ $4.3926 $250.3782
77+ $3.9382 $303.2414
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,810 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess