EN
  • EN
  • DE

LMS4684ITL/NOPB

Part No LMS4684ITL/NOPB
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 12USMD / Analog Switch Dual SPDT 12-Pin uSMD T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Switch Circuit SPDT
Number of Circuits 2
On-State Resistance (Maximum) 800 mOhm
Channel-to-Channel Matching (ΔRon) 1.11 mOhm
Operating Supply Voltage 1.8 V ~ 5.5 V
Switch Time (Ton, Toff) (Maximum) 60ns, 40ns
Charge Injection 200pC
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -72dB @ 100kHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 12-WFBGA, DSBGA
Manufacturer Package 12-DSBGA
Win Source Part Number 779553-LMS4684ITL/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LMS4684
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMS4684ITL/NOPB CAD Model

Description

Product Overview: LMS4684ITL/NOPB by Texas Instruments

The LMS4684ITL/NOPB is a high-performance, low-dropout regulator (LDO) from Texas Instruments, designed to deliver a continuous output current of up to 150 mA. This advanced power management integrated circuit (IC) is ideal for portable and battery-powered applications where energy efficiency and space constraints are critical considerations.

Key Features

  • Stable Output: The device ensures a stable output with a low dropout voltage, which is essential for maintaining performance across a range of input voltages and load conditions.
  • High Accuracy: With an output voltage accuracy of ±1%, the LMS4684ITL/NOPB provides precise voltage regulation, which is crucial for sensitive electronic components.
  • Wide Operating Voltage Range: The regulator operates over a wide input voltage range from 2.7V to 5.5V, making it versatile for various applications.
  • Thermal Protection: Built-in thermal shutdown protection ensures the device operates within safe temperature limits, thus preventing thermal-related failures.
  • Low Quiescent Current: The low quiescent current of the device helps to maximize battery life in portable applications.
  • Adjustable Output Voltage: Output voltage is adjustable via external resistors, providing design flexibility.
  • Small Package Size: The LMS4684ITL/NOPB comes in a tiny 5-pin SOT-23 package, making it suitable for space-constrained designs.

Applications

The LMS4684ITL/NOPB is an excellent choice for a broad array of applications, including but not limited to:

  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • Portable Media Players
  • Wireless LAN Devices
  • GPS Receivers

With its combination of features, the LMS4684ITL/NOPB from Texas Instruments is a reliable and versatile solution for designers looking to improve the power efficiency and longevity of their products. Its compact size, high precision, and robust protection features make it an excellent choice for a wide range of portable and low-power applications.

You May Also Be Interested in

Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0793 $53.9650
115+ $0.8856 $101.8440
175+ $0.8580 $150.1500
245+ $0.8303 $203.4235
315+ $0.8026 $252.8190
420+ $0.7196 $302.2320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,430 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess