EN
  • EN
  • DE

LMS5213IM7-3.3/NOPB

Part No LMS5213IM7-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 80MA SC70-5 / LDO Regulator Pos 3.3V 0.08A 5-Pin SC-70 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 6V
Output Voltage 3.3V
Voltage Dropout (Maximum) 0.20V @ 100μA
Output Current 80mA
Operating Supply Current 1μA ~ 10μA
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 5-TSSOP, SC-70-5, SOT-353
Manufacturer Package SC-70-5
Win Source Part Number 779554-LMS5213IM7-3.3/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LMS5213
Introduction Date December 01, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LMS5213IM7-3.3/NOPB CAD Model

Description

The LMS5213IM7-3.3/NOPB is a high-performance, low-dropout voltage regulator from Texas Instruments, designed to deliver a fixed output of 3.3 volts. This efficient and reliable component is an ideal choice for a wide range of applications, from consumer electronics to industrial systems that require a stable and precise voltage supply.

Key Features

  • Output Voltage: Provides a fixed 3.3V output, which is a common requirement for many digital circuits and microcontroller-based systems.
  • High Accuracy: Maintains tight regulation with a high level of accuracy, ensuring that the output voltage remains stable under varying conditions.
  • Low Dropout: The LDO design allows for a minimal difference between the input and output voltages, which enhances the efficiency of the regulator and is beneficial in low input voltage applications.
  • Current Capability: Capable of supplying up to 150mA of output current, making it suitable for powering small to medium-sized loads.
  • Thermal Protection: Features built-in thermal shutdown protection that safeguards the device against overheating, thereby enhancing its reliability and longevity.
  • Package: Comes in a small SOT-23-5 package, which is ideal for space-constrained applications.
  • Lead-Free and RoHS Compliant: The NOPB (No Lead (Pb)) designation indicates that the product is manufactured without the use of lead and complies with RoHS regulations, making it environmentally friendly and suitable for use in a wide range of markets.

Applications

The LMS5213IM7-3.3/NOPB's stable output and low dropout features make it an excellent choice for a variety of applications, including:

  • Battery-powered devices
  • Portable electronics
  • Microcontrollers and digital logic supplies
  • Wireless communication systems
  • Peripheral power supplies

In conclusion, the LMS5213IM7-3.3/NOPB from Texas Instruments is a versatile and dependable voltage regulator that meets the needs of modern electronic devices requiring consistent power delivery. Its compact size, high efficiency, and robust protection features make it a preferred choice for designers and engineers across various industries.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess