EN
  • EN
  • DE

LMT01ELPGMQ1

Part No LMT01ELPGMQ1
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -40C-150C TO92-2 / Temperature Sensor Digital, Local -40°C ~ 150°C 0.0625°C TO-92-2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Sensor Type Digital, Local
Sensing Temperature - Local -40°C ~ 150°C
Output Type Pulse Count
Voltage - Supply 2V ~ 5.5V
Resolution 0.0625°C
Accuracy - Highest (Lowest) ±0.5°C (±0.625°C)
Test Condition -20°C ~ 90°C (90°C ~ 120°C)
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Through Hole
Package / Case TO-226-2, TO-92-2 (TO-226AC)
Supplier Device Package TO-92-2
Base Product Number LMT01
Standard Package 3,000
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342071-LMT01ELPGMQ1
Ultra Librarian 3D Model Ultra Librarian LMT01ELPGMQ1 CAD Model

Description

The LMT01ELPGMQ1 is a precision temperature sensor manufactured by the reputable Texas Instruments, designed to offer highly accurate temperature readings in a wide range of applications. This sensor is an integral component for systems that require reliable temperature monitoring, such as automotive, industrial, and consumer electronics.

Key Features

  • High Accuracy: The LMT01ELPGMQ1 provides excellent accuracy, with a typical accuracy of ±0.5°C and a maximum of ±1°C over a temperature range from -50°C to 150°C.
  • Wide Operating Range: This sensor operates over a broad voltage range from 1.8V to 5.5V, making it versatile for various power environments.
  • Two-Wire Interface: It uses a simple two-wire pulse count interface, which simplifies integration into existing systems and reduces the need for multiple I/O lines.
  • Low Power Consumption: The LMT01ELPGMQ1 is optimized for low power consumption, making it ideal for battery-powered and energy-sensitive applications.
  • Small Footprint: Its compact SMD package allows for easy integration into space-constrained designs without sacrificing performance.

Applications

The versatility of the LMT01ELPGMQ1 temperature sensor lends itself to a multitude of applications. It is particularly well-suited for automotive systems where precise temperature control is critical, such as in HVAC systems, engine cooling, and battery management. In industrial settings, it can be used for process control, environmental monitoring, and safety systems. Consumer electronics, including home appliances and personal gadgets, also benefit from the sensor's accuracy and low power requirements.

Quality and Reliability

Texas Instruments is known for their commitment to quality, and the LMT01ELPGMQ1 is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and performance in even the most demanding environments. With Texas Instruments' reputation, customers can trust the LMT01ELPGMQ1 to deliver precise temperature readings consistently.

You May Also Be Interested in

STMicroelectronics
PRECISION TEMPERATURE SENSORS
Lowest to $1.9381
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5344
NXP / Nexperia
SENSOR TEMP I2C/SMBUS 8TSSOP
Lowest to $1.5697
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $2.0346
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.4130
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $0.5420
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Texas Instruments
SENSOR TEMP I2C/SMBUS SOT23-3
Lowest to $1.4533
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8SOIC
Lowest to $19.3754

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess