EN
  • EN
  • DE

LMT70AYFQR

Part No LMT70AYFQR
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR ANALOG -55C-150C 4DSBGA  /  Temperature Sensor Analog, Local -55°C ~ 150°C 5.194mV/°C 4-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr Texas Instruments
Package Tape & Reel
Sensor Type Analog, Local
Sensing Temperature - Local -55°C ~ 150°C
Output Type Analog Voltage
Voltage - Supply 2V ~ 5.5V
Resolution 5.194mV/°C
Features Output Switch, Shutdown Mode
Accuracy - Highest (Lowest) ±0.13°C (±0.36°C)
Test Condition 30°C (150°C)
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case 4-WFBGA, DSBGA
Supplier Device Package 4-DSBGA
Base Product Number LMT70
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-47336-6,LMT70AYFQR-ND,296-47336-2,TEXTISLMT70AYFQR,296-47336-1,2156-LMT70AYFQR
Standard Package 3,000
Win Source Part Number 1011785-LMT70AYFQR
Ultra Librarian 3D Model Ultra Librarian LMT70AYFQR CAD Model

Description

Introducing the LMT70AYFQR from Texas Instruments

The LMT70AYFQR is a precision analog temperature sensor crafted by Texas Instruments, renowned for its high accuracy and miniature footprint. This sensor is designed to meet the needs of a wide array of applications, ranging from medical equipment to industrial systems, where precise temperature measurements are crucial for performance and reliability.

Key Features

  • High Accuracy: The LMT70AYFQR provides an impressive accuracy of ±0.1°C in the range of 30°C to 45°C, making it ideal for applications requiring precise temperature readings such as medical thermometers and patient monitoring systems.
  • Wide Temperature Range: This sensor operates over a temperature range from -55°C to +150°C, offering versatility across various environments and conditions.
  • Ultra-Small Package: Encased in a tiny 1.6-mm x 1.6-mm WSON package, the LMT70AYFQR saves valuable board space, which is particularly beneficial for compact devices and portable electronics.
  • Low Power Consumption: It is optimized for energy efficiency, an essential feature for battery-operated devices, ensuring long operational life without compromising on performance.
  • Linear Output: The sensor provides a linear output with a scale factor of 10mV/°C, simplifying integration into systems and reducing the need for complex calculations.

Applications

The LMT70AYFQR's high precision and small size make it an excellent choice for a variety of applications, including:

  • Medical devices such as clinical thermometers and patient monitoring systems
  • Industrial temperature control and monitoring
  • Mobile and wearable technology where space and power are limited
  • Environmental monitoring and HVAC systems
  • Test and measurement equipment

Texas Instruments' commitment to quality and performance is evident in the LMT70AYFQR temperature sensor. With its high accuracy, compact design, and low power consumption, this sensor is engineered to provide reliable temperature measurements for sophisticated and demanding applications. Whether you're developing a state-of-the-art medical device or an industrial control system, the LMT70AYFQR is a choice that ensures precision and efficiency.

You May Also Be Interested in

Texas Instruments
LM35 Precision Centigrade Temperature Sensors | SENSOR ANALOG -40C-110C TO92-3
Lowest to $5.7352
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.4130
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $1.7303
Analog Devices Inc.
SENSOR TEMPERATURE SPI SOT23-6
Lowest to $1.8944
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $3.9108
NXP / Nexperia
SENSOR TEMP I2C/SMBUS 8TSSOP
Lowest to $1.5697
Texas Instruments
Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm™ Technology (65nm/90nm) | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.8831
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.3223

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3459 $51.6098
52+ $1.9249 $100.0948
81+ $1.8647 $151.0407
111+ $1.8046 $200.3106
144+ $1.7444 $251.1936
192+ $1.5640 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,330 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess