EN
  • EN
  • DE

LMT70AYFQT

Part No LMT70AYFQT
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR ANALOG -55C-150C 4DSBGA  /  Temperature Sensor Analog, Local -55°C ~ 150°C 5.194mV/°C 4-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr Texas Instruments
Package Tape & Reel
Sensor Type Analog, Local
Sensing Temperature - Local -55°C ~ 150°C
Output Type Analog Voltage
Voltage - Supply 2V ~ 5.5V
Resolution 5.194mV/°C
Features Output Switch, Shutdown Mode
Accuracy - Highest (Lowest) ±0.13°C (±0.36°C)
Test Condition 30°C (150°C)
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case 4-WFBGA, DSBGA
Supplier Device Package 4-DSBGA
Base Product Number LMT70
Other Names TEXTISLMT70AYFQT,296-42087-6,296-42087-2,296-42087-1,2156-LMT70AYFQT
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1234015-LMT70AYFQT
Ultra Librarian 3D Model Ultra Librarian LMT70AYFQT CAD Model

Description

The LMT70AYFQT from Texas Instruments is a precision analog temperature sensor that stands out for its high accuracy and miniature footprint. It is designed to meet the rigorous demands of temperature sensing in a wide array of applications, from consumer electronics to medical devices and industrial systems.

Key Features

  • High Accuracy: The LMT70AYFQT offers an impressive temperature accuracy of ±0.1°C (typical) from 30°C to 45°C, which is essential for applications requiring precise temperature readings.
  • Ultra-Small Package: With an SC70 package, the sensor is incredibly small, making it ideal for space-constrained applications.
  • Wide Temperature Range: This sensor operates over a wide temperature range of -55°C to 150°C, catering to environments that experience extreme temperature variations.
  • Linear Output: The sensor's linear analog output directly proportional to the Celsius (Centigrade) temperature makes it simple to integrate into a system without complex conversions.
  • Low Power Consumption: It has a shutdown feature that reduces power consumption to less than 1 µA, making it suitable for battery-powered applications.

Applications

Due to its high precision and small size, the LMT70AYFQT is versatile and can be used in various applications, including:

  • Medical equipment such as patient monitoring systems and medical imaging
  • Industrial temperature control systems
  • Consumer electronics like smart thermostats and appliances
  • Portable and battery-powered devices

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LMT70AYFQT is no exception. It is designed to deliver consistent performance and reliability, ensuring that it can be integrated into products with confidence. The sensor's robust design also ensures that it can withstand the stresses of daily use in various environments.

Conclusion

In summary, the LMT70AYFQT temperature sensor from Texas Instruments is a highly accurate, ultra-small, and energy-efficient solution for a multitude of temperature-sensing needs. Whether it is for critical medical devices or everyday consumer electronics, this sensor provides the precision and durability required for state-of-the-art technology.

You May Also Be Interested in

Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C TO92-3
Lowest to $1.9072
Maxim Integrated
SENSOR TEMPERATURE I2C 8UMAX
Lowest to $5.8354
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
Texas Instruments
LM77 9-Bit +Sign Digital Temperature Sensor and Thermal Window Comparator ith Two-Wire Interface | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3284 $51.2248
53+ $1.9105 $101.2565
82+ $1.8508 $151.7656
112+ $1.7911 $200.6032
145+ $1.7314 $251.0530
194+ $1.5523 $301.1462
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,370 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess