EN
  • EN
  • DE

LMT86DCKR

Part No LMT86DCKR
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description LMT86/LMT86-Q1 SC70, Analog Temperature Sensors with Class-AB Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Sensor Type Analog, Local
Sensing Temperature - Local -50°C ~ 150°C
Output Type Analog Voltage
Operating Supply Voltage 2.2 V ~ 5.5 V
Resolution 10.9mV/°C
Accuracy - Highest (Lowest) ±2.7°C
Test Condition 40°C ~ 150°C
Operating Temperature Range -50°C ~ 150°C
Mounting SMD
Package 5-TSSOP, SC-70-5, SOT-353
Manufacturer Package SC-70-5
Win Source Part Number 1201984-LMT86DCKR
Manufacturer Homepage www.ti.com
Family Name LMT86
Introduction Date March 12, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMT86DCKR CAD Model

Description

The LMT86DCKR is a precision analog temperature sensor from Texas Instruments, designed to offer a perfect blend of high accuracy and low power consumption. This sensor is part of TI's renowned LMT86 series, which is widely recognized for its reliability and performance in a variety of temperature sensing applications.

Key Features

  • Accuracy: The LMT86DCKR boasts an impressive accuracy of ±0.4°C at 30°C to 85°C, ensuring precise temperature readings for critical applications.
  • Operating Range: This sensor is operational over a wide temperature range from -50°C to 150°C, making it versatile for diverse environmental conditions.
  • Low Power Consumption: With a quiescent current of 5.4 µA at 5V, the LMT86DCKR is an energy-efficient solution for battery-powered devices.
  • Output: The device provides a linear analog output that correlates directly with temperature, facilitating easy integration with analog-to-digital converters (ADCs) and microcontrollers.
  • Supply Voltage: It operates at a supply voltage range of 2.7V to 5.5V, accommodating various electronic design specifications.
  • Small Form Factor: The LMT86DCKR comes in a compact SC70 package, making it suitable for space-constrained applications.

Applications

The LMT86DCKR is ideal for a multitude of applications, including but not limited to:

  • Consumer Electronics
  • Industrial Systems
  • Mobile Devices
  • Medical Equipment
  • Automotive Systems

Why Choose the LMT86DCKR?

Engineers and designers choose the LMT86DCKR for its exceptional performance and reliability. The sensor's high accuracy and low power consumption make it a preferred choice for applications where precision is paramount and energy efficiency is desired. The device's small size and wide operating voltage range offer flexibility in design, while its ease of use reduces time to market for temperature-sensitive products.

With Texas Instruments' commitment to quality, the LMT86DCKR represents a robust solution for temperature monitoring and control in a breadth of industries.

You May Also Be Interested in

Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Analog Devices Inc.
SENSOR ANALOG -55C-150C TO52-3
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Texas Instruments
Precision Fahrenheit Temperature Sensors | SENSOR ANALOG -40F-230F TO46-3
Lowest to $12.8143
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.5204
Analog Devices Inc.
SENSOR TEMP ANLG CURR TO-92-3
Lowest to $11.9185
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3456 $50.1120
355+ $0.2836 $100.6780
550+ $0.2747 $151.0850
755+ $0.2659 $200.7545
975+ $0.2570 $250.5750
1,305+ $0.2304 $300.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 103,140 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess