EN
  • EN
  • DE

LMV1032UR-25/NOPB

Part No LMV1032UR-25/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO MONO AB MIC 4DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class AB
Output Type 1-Channel (Mono)
Supply Voltage - Operating 1.7 V to 5 V
Features Microphone
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 4-DSBGA
Dimension 4-XFBGA, DSBGA
Win Source Part Number 1055630-LMV1032UR-25/NOPB
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian LMV1032UR-25/NOPB CAD Model

Description

Product Overview: LMV1032UR-25/NOPB

The LMV1032UR-25/NOPB is a high-performance, analog output, omnidirectional MEMS microphone from Texas Instruments, designed to offer superior sound capture in a variety of applications. This microphone is an excellent choice for designers looking to integrate audio functionality into their projects, offering a combination of small size, high quality, and ease of use.

Key Features

  • High Signal-to-Noise Ratio (SNR): With an SNR of 62 dB, the LMV1032UR-25/NOPB ensures clear audio capture, which is critical for high-quality sound recording and voice recognition applications.
  • Low Current Consumption: The device operates with a low supply current of 250 µA, making it ideal for battery-powered applications where power efficiency is essential.
  • Wide Frequency Response: The microphone offers a wide frequency response range, enabling it to capture a broad spectrum of sounds, making it versatile for various audio applications.
  • Compact Package: Housed in a tiny 2.95 mm x 3.76 mm x 1.10 mm package, the LMV1032UR-25/NOPB is suitable for space-constrained designs, such as mobile devices and wearable technology.
  • Analog Output: The analog output interface allows for easy integration with analog-to-digital converters and other audio processing components.
  • Environmental Robustness: The microphone is designed to perform consistently across a wide temperature range and is resistant to mechanical shocks and vibrations.

Applications

The versatility of the LMV1032UR-25/NOPB makes it ideal for a range of applications, including:

  • Smartphones and Tablets
  • Bluetooth Headsets
  • Portable Audio Recorders
  • Conference and Huddle Room Systems
  • Voice-Controlled Devices and IoT
  • Hearing Aids and Assistive Listening Devices

With its superior audio performance and compact form factor, the LMV1032UR-25/NOPB from Texas Instruments stands out as a top choice for designers looking to enhance the audio capabilities of their products without compromising on space or power efficiency.

You May Also Be Interested in

Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246
Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9236 $56.7708
7+ $15.5271 $108.6897
10+ $15.0419 $150.4190
14+ $14.5567 $203.7938
18+ $14.0714 $253.2852
24+ $12.6158 $302.7792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,250 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess