EN
  • EN
  • DE

LMV225TL/NOPB

Part No LMV225TL/NOPB
Manufacturer Texas Instruments
Catalog RF Detectors
Description IC DETECTOR RF W/CDMA 4-MICR0SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Frequency 450MHz to 2GHz
RF Type Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA
Input Range -30dBm to 0dBm
Accuracy ±1dB
Supply Voltage - Operating 2.7 V to 5 V
Operating Supply Current 8mA
Case / Package 4-DSBGA
Win Source Part Number 1055641-LMV225TL/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV225TL/NOPB CAD Model

Description

Product Overview: LMV225TL/NOPB from Texas Instruments

The LMV225TL/NOPB is a state-of-the-art RF Power Detector from the renowned semiconductor manufacturer, Texas Instruments. Designed for accuracy and versatility, this device is an integral component for applications requiring precise power measurements in wireless systems. The LMV225TL/NOPB is part of Texas Instruments' LMV series, which is known for its high-performance and reliability in RF signal processing.

Key Features

  • Frequency Range: The LMV225TL/NOPB operates over a wide frequency range from 450 MHz to 2000 MHz, making it suitable for a variety of RF applications including GSM, CDMA, and WCDMA systems.
  • Linear Output: It provides a highly linear output voltage over a wide dynamic range, which corresponds to the RF input power. This characteristic ensures accurate power detection and facilitates ease of integration into RF power control loops.
  • Low Power Consumption: As a low power device, it is optimized for battery-powered applications, helping to extend the operational lifespan of portable wireless devices.
  • Temperature Compensation: The built-in temperature compensation feature ensures stable performance over the entire operating temperature range, which is critical for maintaining accuracy in fluctuating environmental conditions.

Applications

The LMV225TL/NOPB is ideal for a broad spectrum of wireless applications, including:

  • Mobile phones and communication devices
  • Wireless infrastructure equipment
  • RF power amplifier control systems
  • Power monitoring for antenna systems

Package and Quality

Encased in a compact, leadless 6-pin package (SOT-23), the LMV225TL/NOPB is designed for space-constrained applications. The NOPB designation indicates that the product is lead-free and RoHS compliant, ensuring adherence to environmental standards and regulations. Texas Instruments' commitment to quality is reflected in the rigorous testing and certification processes that each component undergoes before being released to the market.

With its combination of performance, efficiency, and reliability, the LMV225TL/NOPB from Texas Instruments stands out as a superior choice for RF power detection in both commercial and industrial applications.

You May Also Be Interested in

Analog Devices Inc.
NEXT GEN MOBILE TERM LOG DET
Lowest to $11.3066
MACOM Technology Solutions
POWER DETECTOR 5-44 GHZ DIE
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR, SCHOTTKY DIODE BIASED
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
BACK DIODE DETECTOR
Need more? Email Us
National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us
Maxim Integrated
IC RF DETECT 800MHZ-2GHZ 4UCSP
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9181 $52.5258
42+ $2.3944 $100.5648
65+ $2.3195 $150.7675
90+ $2.2447 $202.0230
116+ $2.1699 $251.7084
155+ $1.9454 $301.5370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess