EN
  • EN
  • DE

LMV225URX/NOPB

Part No LMV225URX/NOPB
Manufacturer Texas Instruments
Catalog RF Detectors
Description IC RF DETECTOR CDMA/WCDMA 4USMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Frequency 450MHz to 2GHz
RF Type Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA
Input Range -30dBm to 0dBm
Accuracy ±1dB
Supply Voltage - Operating 2.7 V to 5 V
Operating Supply Current 8mA
Case / Package 4-DSBGA
Win Source Part Number 1055643-LMV225URX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV225URX/NOPB CAD Model

Description

Product Overview: LMV225URX/NOPB

The LMV225URX/NOPB is a precision RF power detector from Texas Instruments designed to provide accurate measurements of power levels in wireless systems. This device is a crucial component in applications such as power amplifier control, transmitter power monitoring, and antenna alignment, where precise power readings are essential for optimal performance.

Key Features

  • Frequency Range: The LMV225URX/NOPB operates over a wide frequency range, making it suitable for a variety of RF applications.
  • Linear Output: It provides a linear output voltage that is directly proportional to the input power in dBm, simplifying the design and integration process.
  • Low Power Consumption: As a device designed for mobile and battery-powered applications, it boasts low power consumption, ensuring minimal impact on the overall system power budget.
  • Temperature Compensation: The built-in temperature compensation feature ensures stable performance across a wide range of operating temperatures.
  • Compact Package: Housed in a small, leadless package, the LMV225URX/NOPB is ideal for space-constrained applications.
  • RoHS Compliant: Compliance with RoHS standards indicates a commitment to environmental responsibility by avoiding the use of certain hazardous materials.

Applications

The versatility of the LMV225URX/NOPB allows it to be used across various sectors, including:

  • Mobile phones and wireless communication devices
  • Wireless infrastructure equipment
  • RFID systems
  • ISM band applications

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the LMV225URX/NOPB is no exception. It is designed to meet the rigorous demands of the electronics industry, ensuring long-term performance and stability. The NOPB designation indicates that the product is lead-free and supports the industry's move towards environmentally sustainable manufacturing practices.

For engineers and designers seeking a reliable and precise RF power detection solution, the LMV225URX/NOPB from Texas Instruments is an excellent choice that combines performance, efficiency, and compactness.

You May Also Be Interested in

Texas Instruments
IC RF DETECT 450MHZ-2GHZ 6WSON
Lowest to $2.7891
MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
Maxim Integrated
IC RF DETECT 100MHZ-2.5GHZ 8UMAX
Need more? Email Us
Crystek Corporation
IC RF DETECT 10MHZ-4GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR, DIODE
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess