EN
  • EN
  • DE

LMV228TLX/NOPB

Part No LMV228TLX/NOPB
Manufacturer Texas Instruments
Catalog RF Detectors
Description IC RF DETECT 450MHZ-2GHZ 4DSBGA  /  RF Detector IC Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA 450MHz ~ 2GHz -15dBm ~ 15dBm ±1dB 4-WFBGA, DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Detectors
Mfr Texas Instruments
Package Tape & Reel (TR)
Frequency 450MHz ~ 2GHz
RF Type Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA
Input Range -15dBm ~ 15dBm
Accuracy ±1dB
Voltage - Supply 2.7V ~ 5V
Current - Supply 8 mA
Mounting SMD (SMT)
Package / Case 4-WFBGA, DSBGA
Supplier Device Package 4-DSBGA (1x1)
Base Product Number LMV228
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LMV228TLX-ND,2156-LMV228TLX/NOPB,TEXTISLMV228TLX/NOPB,LMV228TLX
Standard Package 3,000
Win Source Part Number 1069798-LMV228TLX/NOPB
Ultra Librarian 3D Model Ultra Librarian LMV228TLX/NOPB CAD Model

Description

The LMV228TLX/NOPB is a high-performance, silicon-based RF power detector from Texas Instruments, meticulously engineered to cater to a wide range of wireless applications. This compact and efficient device is designed to measure RF power in communication systems, offering a reliable solution for power detection and control in the frequency range from 450 MHz to 2.7 GHz.

Key Features

  • Frequency Range: The LMV228TLX/NOPB operates effectively across a broad frequency spectrum, making it versatile for various RF applications.
  • Accuracy: It features a highly accurate logarithmic response over the entire temperature range, ensuring precise power detection.
  • Temperature Compensation: The device includes an on-chip temperature compensation that maintains performance across varying environmental conditions.
  • Low Power Consumption: With its low operating current, the LMV228TLX/NOPB is an energy-efficient choice for battery-powered devices.
  • Package: It comes in a tiny, leadless 6-pin package, which allows for space-saving PCB designs and is ideal for portable applications.

Applications

The LMV228TLX/NOPB is suitable for a multitude of applications including, but not limited to:

  • Wireless Handsets
  • WiFi and WiMAX Receivers
  • RF Power Amplifier Control
  • Portable Battery-Powered Equipment
  • ISM Band Applications

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the LMV228TLX/NOPB is no exception. It is designed to meet the stringent requirements of the industrial market and is delivered in a “NOPB” (No Lead (Pb) Option) variant, aligning with environmental standards and regulations. The device is RoHS compliant, ensuring that it meets the necessary restriction of hazardous substances in electrical and electronic equipment.

You May Also Be Interested in

National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us
MACOM Technology Solutions
DETECTOR, SCHOTTKY DIODE BIASED
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Crystek Corporation
IC RF DETECT 10MHZ-4GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR, DIODE
Need more? Email Us
MACOM Technology Solutions
DETECTOR DIODE CRYSTAL
Lowest to $870.2189
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Crystek Corporation
IC RF DETECT 10MHZ-4GHZ
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess